EN
  • EN
  • DE

TLV431BIDBVT

Part No TLV431BIDBVT
Manufacturer Texas Instruments
Catalog PMIC - Voltage Reference
Description IC VREF SHUNT ADJ SOT23-5
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Reference Type Shunt
Output Type Adjustable
Nominal Output Voltage (Min/Fixed) 1.24V
Maximum Output Voltage 6V
Output Current 15mA
Tolerance ±0.5%
Current - Cathode 100μA
Temperature Range - Operating -40°C to 85°C (TA)
Mounting SMD (SMT)
Case / Package SOT-23-5
Win Source Part Number 1109491-TLV431BIDBVT
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TLV431BIDBVT CAD Model

Description

Product Overview: Texas Instruments TLV431BIDBVT

The TLV431BIDBVT from Texas Instruments is a precision low-voltage shunt voltage reference that offers the flexibility of an adjustable shunt regulator with the precision voltage reference stability for a fixed regulator. Designed for use in a wide array of sensitive and demanding applications, this device is encapsulated in a compact SOT-23 package, which is ideal for space-constrained applications.

Key Features

  • Adjustable Output Voltage: This device offers an adjustable output voltage range from 1.24V to 6V, which allows for high flexibility in application design.
  • Low Dynamic Output Impedance: With a typical output impedance of 0.22 ohms, the TLV431BIDBVT provides stable reverse current operation, which is critical for precision applications.
  • Low Temperature Coefficient: Featuring a typical temperature coefficient of only 50ppm/°C, this voltage reference ensures consistent performance over a wide temperature range.
  • Low Operational Cathode Current: The device operates with a low typical cathode current of 0.4mA, making it suitable for battery-powered applications.
  • High Precision: It offers excellent precision with a typical initial accuracy of 0.5%.

Applications

The TLV431BIDBVT is versatile and can be used in a variety of applications, including:

  • Portable and battery-powered electronics
  • Power supplies
  • Notebook computers
  • Data acquisition systems
  • Instrumentation

Quality and Reliability

Texas Instruments is known for its commitment to quality and reliability, and the TLV431BIDBVT is no exception. It is designed to meet stringent industry standards, ensuring a reliable performance for critical system functions. The device is RoHS compliant and supports commercial-grade temperature ranges, making it suitable for a broad spectrum of industrial and consumer applications.

In conclusion, the TLV431BIDBVT adjustable shunt voltage reference from Texas Instruments is a high-performance solution for applications requiring precise voltage regulation and stability. Its small form factor, combined with its robust feature set, makes it an excellent choice for designers looking to enhance the performance of their power management systems.

You May Also Be Interested in

International Rectifier
LOW -VOLTAGE ADJUSTABLE PRECISION SHUNT REGULATOR
Need more? Email Us
MICROSS/On Semiconductor
IC VREF SHUNT 3% TO92-3
Lowest to $1.1642
Texas Instruments
IC VREF SHUNT 1% TO92-3
Need more? Email Us
Renesas Electronics America
IC VREF SERIES 0.2% SOT23-3
Need more? Email Us
Renesas Electronics America
1.25V 2.7V~5.5V 7mA Voltage Reference RoHS
Lowest to $14.5523
Texas Instruments
MICROPOWER VOLTAGE REFERENCES
Need more? Email Us
Texas Instruments
IC VREF SERIES 1.2V SOT23-6
Lowest to $2.9105
Texas Instruments
IC VREF SERIES 0.05% SOT23-5
Lowest to $2.6195
STMicroelectronics
IC VREF SHUNT ADJ 0.25% TO92-3
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579

Pricing & Ordering

Quantity Unit Price Ext. Price
65+ $0.8282 $53.8330
150+ $0.6796 $101.9400
230+ $0.6583 $151.4090
315+ $0.6371 $200.6865
410+ $0.6159 $252.5190
545+ $0.5522 $300.9490
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 60,000 pieces
MOQ: 75 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess