EN
  • EN
  • DE

TLV4111CDGNR

Part No TLV4111CDGNR
Manufacturer Texas Instruments
Catalog OEM Parts (T - Z)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1100164-TLV4111CDGNR
Categories OEM Parts(T-Z)
Manufacturer Texas Instruments
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian TLV4111CDGNR CAD Model

Description

The TLV4111CDGNR is a high-output-drive, single-supply operational amplifier from Texas Instruments that offers a blend of speed, precision, and power consumption, making it an ideal choice for a wide array of applications. This op-amp operates over a wide range of power supply voltages, from 2.7V to 6V, with excellent performance characteristics.

Key Features

  • High Output Drive: Capable of delivering a high current output, this op-amp can drive heavy loads with ease.
  • Wide Supply Range: The TLV4111CDGNR can operate over a broad range of supply voltages, accommodating various application needs.
  • Low Distortion: With its low distortion levels, it is suitable for audio applications and other signal processing tasks that require high fidelity.
  • High Slew Rate: A high slew rate ensures that the op-amp can handle rapid changes in the input signal without distortion, making it suitable for high-speed amplifiers and filters.
  • Rail-to-Rail Output: The device can swing its output voltage very close to the supply rails, maximizing the dynamic range in battery-powered applications.

Applications

The versatile nature of the TLV4111CDGNR allows it to be used in a variety of applications, including:

  • Portable and battery-powered electronics
  • Audio and video signal processing
  • Active filters and data acquisition systems
  • Driving A/D converters
  • Sensor interfaces and instrumentation amplifiers

Package and Quality

Encased in an 8-pin MSOP (Micro Small Outline Package), the TLV4111CDGNR is designed for compactness and reliability. Texas Instruments ensures high manufacturing standards, providing consistent performance and quality for each unit produced.

Conclusion

Whether for professional, industrial, or hobbyist projects, the TLV4111CDGNR from Texas Instruments stands out as a high-performance operational amplifier. Its combination of power efficiency, speed, and precision make it a go-to component for designers looking to optimize their electronic designs.

You May Also Be Interested in

STMicroelectronics
Need more? Email Us
Toshiba Semiconductor and Storage
Toshiba SSOP-24
Need more? Email Us
Toshiba Semiconductor and Storage
Need more? Email Us
Agere Systems
Need more? Email Us
Schneider Electric
SAFETY MODULE, HARMONY SAFETY AU / Machine Safety Controller Safety Edge 24VAC/DC Supply DIN Rail
Need more? Email Us
Taiwan Semiconductor
DIODE SCHOTTKY 30V 200MA 0603 / Diode Schottky 30 V 200mA Surface Mount 0603
Need more? Email Us
Banner Engineering Corporation
EZ-BEAM T30 EMITTER 60M / Through-Beam Optical Sensor 196.85' (60m)
Lowest to $86.0244
TST - Tamsan
Filter, SAW, 781.5 MHz, 13 MHz BW
Need more? Email Us
Lucent
Need more? Email Us

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess