EN
  • EN
  • DE

HM73-101R0TR7

Part No HM73-101R0TR7
Manufacturer Bi technologies
Catalog OEM Parts (F - I)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 984171-HM73-101R0TR7
Categories OEM Parts(F-I)
Manufacturer Bi technologies
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian HM73-101R0TR7 CAD Model

Description

The HM73-101R0TR7 is a molded power inductor manufactured by BI Technologies. Power inductors are passive electronic components used to store energy in a magnetic field when electric current flows through them. They are crucial in power supplies, DC-DC converters, and other power electronic circuits for filtering, energy storage, and voltage regulation. The HM73 series is designed for high-current and high-frequency applications.

Applications

  • DC-DC converters
  • Power supplies
  • Buck converters
  • Boost converters
  • Filtering circuits

Features

  • High current handling capability
  • Low DC resistance (DCR)
  • Shielded construction
  • Compact size
  • High saturation current
  • RoHS compliant

Benefits

  • High efficiency in power conversion
  • Reduced power losses and heat dissipation
  • Minimized electromagnetic interference (EMI)
  • Space-saving design
  • Stable inductance over temperature
  • Environmentally friendly

Additional Details

The HM73-101R0TR7 features a molded construction, which provides excellent mechanical strength and environmental protection. The high current handling capability allows for use in high-power applications. The low DC resistance (DCR) minimizes conduction losses, contributing to higher efficiency. The shielded construction reduces electromagnetic interference (EMI), preventing noise from affecting other components in the circuit.

The compact size of the HM73-101R0TR7 makes it suitable for space-constrained applications. The high saturation current ensures that the inductance remains stable even at high currents. The '101R0' designation typically indicates the inductance value (100uH with a decimal placed before the last R, so 10.1uH), and the TR7 portion of the part number usually indicates the packaging type (tape and reel).

When selecting a power inductor, it is crucial to consider parameters such as inductance, current rating, DC resistance, saturation current, and physical size. The HM73-101R0TR7 offers a balance of performance characteristics, making it a suitable choice for a wide range of power electronic applications. Always refer to the manufacturer's datasheet for detailed specifications and application notes to ensure proper component selection and optimal performance.

You May Also Be Interested in

Hubbell Wiring Device-Kellems
HUBBELL WIRING DEVICE-KELLEMS HBL3061 1 -Gang Vertical Weatherproof Cover,
Need more? Email Us
Hammond Manufacturing
PANEL SIDE 82X27X0.9" UNPNT 1/PR / Metal, Steel Panel, Side 82.401" L x 26.575" W x 0.906" H (2093.00mm x 675.00mm x 23.00mm) Unpainted
Need more? Email Us
Fairview Microwave
Key Specifications, Connector Series 1: 4.1/9.5 Mini DIN, Connector Gender 1: Male, Connector Polarity 1: Standard,...
Need more? Email Us
TE Connectivity
CONN BACKSHELL ADPT SZ11 B OLIVE / Olive Drab Connector Backshell, Heat Shrink Adapter M15x1 11, B
Need more? Email Us
TT Electronics
Wire wound Resistor
Need more? Email Us
Hewlett Packard
Need more? Email Us
Samtec Inc.
CONN HDR 12POS 0.1 STACK SMD / 12 Position Header Spacer Connector 0.100" (2.54mm) Gold Surface Mount
Need more? Email Us
Samtec Inc.
CONN HDR 60POS 0.05 STACK T/H / 60 Position Header Spacer Connector 0.050" (1.27mm) Gold Through Hole
Need more? Email Us
Dell
Need more? Email Us

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess