EN
  • EN
  • DE

TLV4110IDGNRG4

Part No TLV4110IDGNRG4
Manufacturer Texas Instruments
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description FAMILY OF HIGH OUTPUT DRIVE OPERATIONAL AMPLIFIERS WITH SHUTDOWN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Texas Instruments
Win Source Part Number 1270438-TLV4110IDGNRG4
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TLV4110IDGNRG4 CAD Model

Description

Overview of Texas Instruments TLV4110IDGNRG4

The TLV4110IDGNRG4 is a high-output-drive, low-power Operational Amplifier (Op Amp) from Texas Instruments (TI), designed to operate with a single or dual power supply. This makes it a versatile component for a wide range of applications, including audio, telecommunications, and industrial systems. Its high current output and rail-to-rail output swing make it ideal for driving capacitive loads, such as analog-to-digital converter (ADC) input circuits.

Key Features

  • High Output Drive: The TLV4110IDGNRG4 is capable of delivering a high current output, which is essential for driving heavy loads efficiently.
  • Low Distortion: This Op Amp offers low distortion across its operational range, ensuring signal integrity and quality in audio and other sensitive applications.
  • Rail-to-Rail Output: The device can swing its output voltage from the negative rail to the positive rail, maximizing the dynamic range in single-supply operations.
  • Wide Bandwidth: With a bandwidth of 2.4MHz, the TLV4110IDGNRG4 is suitable for a variety of high-speed signal processing tasks.
  • Low Noise: Its low noise performance makes it an excellent choice for applications requiring a clean signal path.
  • Single or Dual Supply Operation: The device can operate from a single supply voltage of 2.7V to 6V or a dual supply of ±1.35V to ±3V, providing flexibility in different circuit designs.
  • Thermal Shutdown Protection: The built-in thermal shutdown feature helps protect the device from overheating, ensuring reliability and longevity.

Applications

The TLV4110IDGNRG4 is well-suited for a range of applications, such as:

  • Portable audio devices
  • Active filters
  • ADC input driver
  • Telecommunications
  • Line drivers
  • Professional microphones

Package and Quality

Encased in an 8-pin MSOP PowerPAD™ package, the TLV4110IDGNRG4 is designed for enhanced thermal performance and compactness. TI ensures high-quality standards, and the device is RoHS compliant, adhering to environmental and safety regulations.

Integrating the TLV4110IDGNRG4 into your design will deliver excellent performance, reliability, and flexibility, making it an exceptional choice for your high-speed amplification needs.

You May Also Be Interested in

Microchip Technology
IC OPAMP GP 10MHZ RRO 14TSSOP
Lowest to $9.7925
Analog Devices Inc.
IC OPAMP ZERO-DRIFT 1 CIRC 8MSOP / Zero-Drift Amplifier 1 Circuit Rail-to-Rail 8-MSOP
Lowest to $2.3582
Linear Technology
IC OPAMP GP 180MHZ RRO 8MSOP / Op Amp Dual High Speed Amplifier R-R I/O ±6.3V/12.6V Automotive 8-Pin MSOP T/R
Lowest to $2.7478
Analog Devices Inc.
IC OPAMP DIFF 2 CIRCUIT 24LFCSP / ADC Driver IC Driver 24-LFCSP-WQ (4x4)
Need more? Email Us
Linear Technology
IC OPAMP VFB 100MHZ 8DFN / Op Amp Dual High Speed Amplifier ±6.3V/12.6V Automotive 8-Pin DFN EP Tube
Lowest to $1.4727
Maxim Integrated
IC OPAMP GP 1.3MHZ RRO 8UMAX
Lowest to $2.6115
Linear Technology
IC OPAMP VFB 220MHZ 8DFN / Op Amp Dual High Speed Amplifier ±6.3V/12.6V Automotive 8-Pin DFN EP T/R
Need more? Email Us
Texas Instruments
6.5MHz, 585muA, Rail-to-Rail I/O CMOS Operational Amplifier
Lowest to $1.0153
Texas Instruments
IC OPAMP VFB 165MHZ 8SOIC
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess