EN
  • EN
  • DE
  • IT

TLV3704IPW

Part No TLV3704IPW
Manufacturer Texas Instruments
Catalog Linear - Comparators
Description FAMILY OF NANOPOWER PUSH-PULL OUTPUT COMPARATORS | IC QUAD COMP P-P NANOPWR 14TSSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tube
Type Use For General
Number of Elements 4
Output Type CMOS, Push-Pull, Rail-to-Rail
Supply Voltage , Single/Dual (±) 2.7V ~ 16V, ±1.35V ~ 8V
Voltage - Input Offset (Maximum) 5mV at 15V
Current - Input Bias (Maximum) 250pA at 15V
Current - Output 10mA
Current - Quiescent (Maximum) 1μA
CMRR, PSRR 88dB CMRR, 105dB PSRR
Temperature Range - Operating -40°C ~ 125°C
Manufacturer Package 14-TSSOP
Mounting Style SMD
Supplier Device Package 14-TSSOP
Family Part Number TLV3704
Manufacturer Pack Quantity 90
MSL Level 1 (Unlimited)
Win Source Part Number 1270436-TLV3704IPW
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TLV3704IPW CAD Model

Description

The TLV3704IPW is a high-performance, quad-channel comparator from Texas Instruments, designed for applications requiring precision voltage detection and signal processing. This integrated circuit is a part of TI's extensive comparator portfolio and is particularly well-suited for industrial, automotive, and consumer electronics markets.

With a wide supply voltage range of 2.7V to 16V, the TLV3704IPW offers versatile power compatibility, making it an ideal choice for both battery-operated and line-powered systems. The device features a low input offset voltage, which ensures accurate sensing and comparison of input signals. This precision is critical in systems where voltage thresholds determine operational states or trigger specific actions.

The TLV3704IPW operates over a broad temperature range, from -40°C to 125°C, which allows for reliable performance in extreme conditions. This makes the device suitable for demanding environments, such as automotive applications where temperature fluctuations are common.

The device is housed in a 14-pin TSSOP (Thin Shrink Small Outline Package), which offers a compact footprint for space-constrained applications. The small package size does not compromise the device's performance or reliability, making it a practical choice for high-density circuit designs.

Key features of the TLV3704IPW include its push-pull output stage, which eliminates the need for external pull-up resistors, simplifying design and saving board space. The fast response time of the comparator ensures quick transitions and minimal delay in signal processing, which is crucial for time-sensitive applications.

Additionally, the TLV3704IPW offers a unique phase reversal protection, which prevents false output when the input pins exceed the power supply rails. This feature enhances the overall robustness of the device in complex electronic systems.

In summary, the TLV3704IPW from Texas Instruments is a versatile and reliable solution for a wide range of applications that require precise voltage comparisons. Its low power consumption, high accuracy, and robustness in harsh environments make it a go-to component for designers looking to optimize their electronic systems.

You May Also Be Interested in

Maxim Integrated
IC COMPARATOR 1 W/VOLT REF SOT6
Need more? Email Us
Texas Instruments
IC PREC COMP ULTRA-FAST 8-SOIC / Comparator General Purpose Complementary, Push-Pull, TTL 8-SOIC
Need more? Email Us
Analog Devices Inc.
IC COMPARATOR 4 GEN PUR 14SOIC
Lowest to $6.0510
Harris Corporation
MAGNITUDE COMPARATOR
Lowest to $5.7219
Texas Instruments
IC DUAL GP LV COMPARATOR 8-SOIC / Comparator General Purpose Open Collector 8-SOIC
Lowest to $0.2533
Maxim Integrated
IC COMPARATOR 1 W/LATCH 8DIP
Lowest to $2.5214
Advanced Micro Devices
IDENTITY COMPARATOR, LS SERIES
Lowest to $4.3014
Diodes Incorporated
IC COMPARATOR 4 DIFF 14SO
Lowest to $0.1592
Analog Devices Inc.
PREC VOLT COMP / Comparator
Need more? Email Us

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828

Pricing & Ordering

Quantity Unit Price Ext. Price
18+ $2.8654 $51.5772
43+ $2.3511 $101.0973
66+ $2.2777 $150.3282
91+ $2.2042 $200.5822
118+ $2.1307 $251.4226
158+ $1.9103 $301.8274
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 850 pieces
MOQ: 18 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess