EN
  • EN
  • DE

TLV3702IDGKRG4

Part No TLV3702IDGKRG4
Manufacturer Texas Instruments
Catalog Linear - Comparators
Description IC COMP DUAL P-P NANOPWR 8VSSOP / FAMILY OF NANOPOWER PUSH-PULL OUTPUT COMPARATORS
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Texas Instruments
Packaging Reel
Type General Purpose
Number of Elements 2
Output Type CMOS, Push-Pull, Rail-to-Rail
Voltage - Supply, Single/Dual (±) 2.7V ~ 16V, ±1.35V ~ 8V
Voltage - Input Offset (Maximum) 5mV at 15V
Current - Input Bias (Maximum) 250pA at 15V
Current - Output (Typ) 10mA
Current - Quiescent (Maximum) 1μA
CMRR, PSRR (Typ) 88dB CMRR, 105dB PSRR
Temperature Range - Operating -40°C ~ 125°C
Manufacturer Package 8-TSSOP, 8-MSOP
Mounting Style SMD
Supplier Device Package 8-VSSOP
Part Number Series TLV3702
Manufacturer Pack Quantity 2,500
MSL Level 1 (Unlimited)
Popularity Low
Supply and Demand Status Limited
Win Source Part Number 811774-TLV3702IDGKRG4
Ultra Librarian 3D Model Ultra Librarian TLV3702IDGKRG4 CAD Model

Description

Overview of Texas Instruments TLV3702IDGKRG4

The Texas Instruments TLV3702IDGKRG4 is a high-precision, dual-channel comparator known for its low-voltage operation and wide supply range. This component is part of TI's extensive family of comparators designed to provide reliable performance in a variety of applications. The TLV3702IDGKRG4 is particularly well-suited for portable and battery-powered electronics due to its low power consumption and small footprint.

Key Features

  • Low Voltage Operation: The device can operate at a voltage range from 2.7V to 16V, which is ideal for systems that require efficient power management.
  • Push-Pull Outputs: The TLV3702IDGKRG4 features push-pull outputs that eliminate the need for external pull-up resistors, simplifying design and saving board space.
  • High Precision: With its precise threshold accuracy and low offset voltage, this comparator ensures high reliability in critical monitoring and control applications.
  • Dual Comparators: The inclusion of two independent comparators in a single package allows for more compact designs and reduced component count.
  • Fast Response Time: The device offers a quick response time, making it suitable for applications that require fast signal processing.

Applications

The TLV3702IDGKRG4 is versatile and can be used in a wide array of applications, including:

  • Battery-powered devices
  • Window comparators
  • Voltage level translation
  • Relay drivers
  • Multivibrators
  • High-speed sampling circuits

Package and Quality

The device comes in an 8-pin MSOP (DGK) package, which is known for its small size and suitability for space-constrained applications. Texas Instruments ensures that the TLV3702IDGKRG4 meets rigorous quality standards, offering robust performance for industrial and commercial use.

In summary, the TLV3702IDGKRG4 from Texas Instruments represents a reliable and efficient solution for system designers looking for a dual comparator with low power requirements and high precision. Its compact size and comprehensive feature set make it an excellent choice for a multitude of electronic applications.

You May Also Be Interested in

Maxim Integrated
Single/Dual/Quad, Ultra-High-Speed, +3V/+5V,Beyond-the-Rails Comparators | IC COMPARATOR BTR 8-SOIC
Lowest to $9.1123
Rohm Semiconductor
Low Voltage CMOS Comparator
Lowest to $0.3844
Intersil
IC COMPARATOR QUAD PREC 16-SOIC
Lowest to $25.0254
Linear Technology
IC COMP R-RINOUT QUAD 16-SSOP
Lowest to $16.7142
Linear Technology
IC COMP DUAL 400MV REF TSOT23-6
Lowest to $5.5768
Renesas Electronics America
IC COMP SNGL CMOS PP/OD SC88A
Lowest to $0.3361
Texas Instruments
QUAD DIFFERENTIAL COMPARATOR
Lowest to $0.4621
Texas Instruments
LOW-POWER QUAD DIFFERENTIAL COMPARATORS | IC QUAD LP DIFF COMPARATR 14SOIC
Lowest to $0.4334
Texas Instruments
DUAL DIFFERENTIAL COMPARATORS | IC DUAL GP DIFF COMPARATR 8SOIC
Lowest to $0.5121

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527

Pricing & Ordering

Quantity Unit Price Ext. Price
21+ $2.4524 $51.5004
50+ $2.0123 $100.6150
77+ $1.9494 $150.1038
107+ $1.8865 $201.8555
138+ $1.8236 $251.6568
184+ $1.6350 $300.8400
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,200 pieces
MOQ: 21 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess