EN
  • EN
  • DE

LTC2951IDDB-2#TRPBF

Part No LTC2951IDDB-2#TRPBF
Manufacturer Analog Devices Inc.
Catalog PMIC - Power Supply Controllers, Monitors
Description IC PUSH BUTTON ON/OFF CTRLR 8DFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 15 Weeks
Features Power Supply Controller Push Button, On/Off Controller 8-DFN (3x2)
Manufacturer Analog Devices Inc.
Package Reel - TR
Operating Temperature Range -40°C ~ 85°C
Mounting Surface Mount
Package 8-WFDFN Exposed Pad
Case / Package 8-DFN (3x2)
Family Name LTC2951
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Quantity per package 2500
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 879529-LTC2951IDDB-2#TRPBF
Ultra Librarian 3D Model Ultra Librarian LTC2951IDDB-2#TRPBF CAD Model

Description

Analog Devices Inc. LTC2951IDDB-2#TRPBF Push Button On/Off Controller

The LTC2951IDDB-2#TRPBF is a sophisticated push button on/off controller from Analog Devices Inc., designed to manage the power functions of electronic devices in an efficient and user-friendly manner. This compact and versatile controller is an ideal solution for battery-powered applications, providing a range of features that enhance the user experience while also ensuring the protection and longevity of the system it controls.

Key Features

  • Wide Input Voltage Range: The LTC2951IDDB-2#TRPBF operates over a broad input voltage range, accommodating various battery technologies and system voltages, making it suitable for a wide array of portable and fixed electronic devices.
  • Adjustable Turn-On and Turn-Off: Users can set precise turn-on and turn-off thresholds, allowing for customized operation tailored to the specific needs of the application.
  • Push Button Input: The device features a debounced push button input that simplifies the user interface, enabling straightforward power control with a single button press.
  • µP Interrupt and Reset Output: It includes an interrupt output to signal a microprocessor (µP) and a reset output that can be used to reset a µP in the system, ensuring proper coordination between the power controller and the system's CPU.
  • Low Quiescent Current: Designed with power efficiency in mind, the LTC2951IDDB-2#TRPBF boasts a low quiescent current, which is critical for battery conservation in portable devices.
  • Power Fail Input: The controller provides a power fail input, which allows it to respond to external power fail signals and initiate a proper shutdown sequence to protect the system.
  • Timer-Based Turn-Off: A built-in timer function enables the device to turn off power after a predetermined period, further enhancing power management and preventing unnecessary battery drain.

Applications

The LTC2951IDDB-2#TRPBF is highly suitable for various applications including, but not limited to:

  • Portable Instruments
  • Handheld Devices
  • Medical Devices
  • Industrial Control Systems
  • Embedded Systems

With its robust set of features and ability to provide smooth and reliable power control, the LTC2951IDDB-2#TRPBF from Analog Devices Inc. is an excellent choice for designers looking to enhance the user interface and power management of their electronic products.

You May Also Be Interested in

Analog Devices Inc.
Digital Controller for Power Supply Applications with PMBus Interface | IC DGTL PWR MGMT 32LFCSP
Lowest to $9.6527
Renesas Electronics America
High-Efficiency, Triple-Output System Power Supply Controller for Notebook Computers | IC PWR SUPPLY CONTROLLER 28TQFN
Lowest to $2.5214
SII Semiconductor Corporation
Need more? Email Us
Lattice Semiconductor Corporation
IC PWR MANAGER ISP 6-12V 100TQFP
Lowest to $86.8724
ON Semiconductor
IC SECONDARY SIDE CTRLR 14DIP
Need more? Email Us
Lattice Semiconductor Corporation
Lowest to $6.5223
Texas Instruments
Dual Adjustable Step-Down Switching Power Supply Controller | IC PWR SUPPLY CONTROLLER 28TSSOP
Lowest to $14.7083
Intersil
IC CMOS BUS CONTROLLER 20DIP
Lowest to $1.0095
Infineon Technologies
SmartRectifier | SYNCRONOUS RECTIFIER CONTROL IC
Lowest to $1.2450

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess