EN
  • EN
  • DE

TLV3702CDGKRG4

Part No TLV3702CDGKRG4
Manufacturer Texas Instruments
Catalog Linear - Comparators
Description FAMILY OF NANOPOWER PUSH-PULL OUTPUT COMPARATORS
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Packaging Reel - TR
Number of Elements 2
Output Type CMOS, Push-Pull, Rail-to-Rail
Dual Supply Voltage (±) 2.5 V ~ 16 V, ±1.25 V ~ 8 V
Voltage - Input Offset (Maximum) 5mV @ 15V
Current - Input Bias (Maximum) 250pA @ 15V
Current - Output (Typ) 10mA
Maximum Quiescent Current 1μA
CMRR, PSRR (Typ) 88dB CMRR, 105dB PSRR
Operating Temperature Range 0°C ~ 70°C
Package 8-TSSOP, 8-MSOP (0.118", 3.00mm Width)
Mounting SMD
Manufacturer Package 8-VSSOP
Win Source Part Number 1270432-TLV3702CDGKRG4
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Family Name TLV3702
Introduction Date March 01, 2005
ECCN EAR99
Country of Origin Thailand
Halogen Free Compliant
Estimated EOL Date 2028
Ultra Librarian 3D Model Ultra Librarian TLV3702CDGKRG4 CAD Model

Description

The TLV3702CDGKRG4 from Texas Instruments is a high-performance, dual-channel comparator that offers a perfect blend of speed, precision, and power consumption. It is designed to accommodate a wide range of applications in the industrial, automotive, and consumer electronics sectors. This device operates over a wide supply range of 2.7V to 16V, making it versatile for both single-supply and split-supply operations.

Featuring a push-pull output stage, the TLV3702CDGKRG4 ensures a fast and robust response, which is critical for systems requiring quick decision-making capabilities. The output stage is capable of driving loads directly, which simplifies design and reduces component count. The device boasts a typical response time of just 6 microseconds, ensuring that it can keep pace with high-speed signal processing requirements.

The TLV3702CDGKRG4 is characterized by its low input offset voltage and high input impedance, which provide precise voltage level detection and minimal loading on the input signal source. This precision is maintained over the entire operating temperature range, ensuring reliable performance in a variety of environmental conditions.

The comparator's dual-channel configuration allows it to be used in applications that require monitoring of two independent voltage levels simultaneously, or differential mode operations. This makes it an ideal choice for window comparators, voltage level monitoring systems, zero-crossing detectors, and other similar applications.

Packaged in an 8-pin VSSOP (DGK) package, the TLV3702CDGKRG4 is designed for space-constrained applications. Its small footprint and low profile make it suitable for portable devices and compact electronic systems. Additionally, the device is RoHS compliant and is designed to meet the environmental and regulatory standards required for global deployment.

In summary, the TLV3702CDGKRG4 is a reliable and versatile comparator that delivers high performance with low power consumption, making it an excellent choice for a wide array of applications where precision and efficiency are key.

You May Also Be Interested in

Rochester Electronics
93S46DM
Need more? Email Us
Maxim Integrated
INTEGRATED CIRCUIT / Comparator
Lowest to $3.0261
Advanced Micro Devices
IDENTITY COMPARATOR, LS SERIES
Lowest to $4.3014
Linear Technology
IC COMPARATOR 4 W/VOLT REF 16SO
Lowest to $7.0016
Texas Instruments
IC PREC COMP ULTRA-FAST 8-SOIC / Comparator General Purpose Complementary, Push-Pull, TTL 8-SOIC
Need more? Email Us
Maxim Integrated
IC COMPARATOR 4 GEN PUR 20DIP
Need more? Email Us
Analog Devices Inc.
IC COMPARATOR 1 DIFF 8CDIP
Need more? Email Us
Harris Corporation
MAGNITUDE COMPARATOR
Lowest to $5.7219
Texas Instruments
LM193JAN LOW POWER LOW OFFSET VO / Comparator
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4752
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412

Pricing & Ordering

Quantity Unit Price Ext. Price
22+ $2.2913 $50.4086
54+ $1.8801 $101.5254
83+ $1.8213 $151.1679
114+ $1.7626 $200.9364
147+ $1.7038 $250.4586
197+ $1.5276 $300.9372
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,703 pieces
MOQ: 22 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess