EN
  • EN
  • DE

TLV3702CDGKR

Part No TLV3702CDGKR
Manufacturer Texas Instruments
Catalog Linear - Comparators
Description FAMILY OF NANOPOWER PUSH-PULL OUTPUT COMPARATORS
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Packaging Reel - TR
Number of Elements 2
Output Type CMOS, Push-Pull, Rail-to-Rail
Dual Supply Voltage (±) 2.5 V ~ 16 V, ±1.25 V ~ 8 V
Voltage - Input Offset (Maximum) 5mV @ 15V
Current - Input Bias (Maximum) 250pA @ 15V
Current - Output (Typ) 10mA
Maximum Quiescent Current 1μA
CMRR, PSRR (Typ) 88dB CMRR, 105dB PSRR
Operating Temperature Range 0°C ~ 70°C
Package 8-TSSOP, 8-MSOP (0.118", 3.00mm Width)
Mounting SMD
Manufacturer Package 8-VSSOP
Win Source Part Number 1270431-TLV3702CDGKR
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Balance
Application Field Used in Communications & Networking
Family Name TLV3702
Introduction Date March 01, 2005
ECCN EAR99
Country of Origin Thailand
Halogen Free Compliant
Estimated EOL Date 2028
Ultra Librarian 3D Model Ultra Librarian TLV3702CDGKR CAD Model

Description

The TLV3702CDGKR from Texas Instruments is a high-performance, micropower CMOS dual operational amplifier optimized for low voltage, single-supply operations. This advanced product features rail-to-rail input and output swing capabilities, which make it an excellent choice for battery-powered applications and portable devices.

Key Features:

  • Wide Supply Voltage Range: The TLV3702CDGKR operates over a wide supply range of 2.7V to 16V, accommodating various application requirements and ensuring compatibility with both low and high voltage systems.
  • Low Power Consumption: With a quiescent current of just 17μA per channel, this op-amp is designed for power-sensitive applications, helping to extend battery life and reduce energy costs.
  • High Output Drive: Despite its low-power design, the TLV3702CDGKR can drive large capacitive loads while maintaining stability, making it versatile in a variety of circuit configurations.
  • Push-Pull Outputs: The push-pull output stage eliminates the need for external pull-up or pull-down resistors, simplifying design and reducing component count.
  • Rail-to-Rail I/O: The ability to operate with input and output signals close to the power supply rails is ideal for single-supply operations, maximizing dynamic range in a given supply voltage.
  • Fast Response Time: With a typical response time of just 6μs, the TLV3702CDGKR is suitable for applications requiring quick and accurate signal processing.

Applications:

The TLV3702CDGKR is versatile and can be used in a wide array of applications including:

  • Portable Electronic Devices
  • Battery Management Systems
  • Sensor Signal Conditioning
  • Active Filters and Buffers
  • Medical Instrumentation
  • Energy Harvesting Systems

Encased in an 8-pin VSSOP package, the TLV3702CDGKR is compact and suitable for space-constrained applications. Its robust design ensures reliable performance in a wide range of environmental conditions, making it a go-to choice for engineers and designers looking for a high-quality operational amplifier.

You May Also Be Interested in

Analog Devices Inc.
IC COMPARATOR 1 DIFF 8CDIP
Need more? Email Us
Rochester Electronics
93S46DM
Need more? Email Us
ON Semiconductor
IC COMPARATOR 2 GEN PUR 8SOIC
Lowest to $0.1299
Harris Corporation
MAGNITUDE COMPARATOR
Lowest to $5.7219
Maxim Integrated
IC COMPARATOR 4 GEN PUR 20DIP
Need more? Email Us
Analog Devices Inc.
IC COMPARATOR 4 GEN PUR 16SOIC
Lowest to $15.1431
Maxim Integrated
IC COMPARATOR 2 GEN PUR 16DIP
Lowest to $9.0097
Analog Devices Inc.
IC COMPARATOR 4 GEN PUR 14SOIC
Lowest to $6.0510
Maxim Integrated
INTEGRATED CIRCUIT / Comparator
Lowest to $3.0261

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412

Pricing & Ordering

Quantity Unit Price Ext. Price
25+ $2.0660 $51.6500
59+ $1.6952 $100.0168
92+ $1.6423 $151.0916
126+ $1.5893 $200.2518
163+ $1.5363 $250.4169
218+ $1.3774 $300.2732
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,703 pieces
MOQ: 25 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess