EN
  • EN
  • DE

LTC1727ES8-2.5#TRPBF

Part No LTC1727ES8-2.5#TRPBF
Manufacturer Linear Technology
Catalog PMIC - Supervisors
Description IC TRPL SPLY MONITOR 2.5V 8-SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Linear Technology
Packaging Reel - TR
Status Active
Type Multi-Voltage Supervisor
Number of Voltages Monitored 3
Output Open Drain or Open Collector
Reset Active Low
Reset Timeout 140 ms Minimum
Voltage - Threshold 2.338V, 3.086V, Adj
Temperature Range - Operating -40°C to 85°C (TA)
Mounting SMD (SMT)
Case / Package 8-SOIC
Win Source Part Number 119420-LTC1727ES8-2.5#TRPBF
Ultra Librarian 3D Model Ultra Librarian LTC1727ES8-2.5#TRPBF CAD Model

Description

LTC1727ES8-2.5#TRPBF - Voltage Regulator IC

The LTC1727ES8-2.5#TRPBF is a precision, triple supply monitor and microprocessor supervisory circuit designed by Linear Technology, which is now part of Analog Devices. This high-performance IC is specifically engineered to maintain system integrity through monitoring power supplies in digital systems. It ensures that the microprocessor and other critical system components operate reliably within their voltage thresholds.

This voltage regulator features a fixed 2.5V trip threshold for its reset output, which is designed to monitor the core voltage in a variety of systems. The device's reset output remains asserted until the monitored voltage exceeds the preset threshold and an internal timer has expired, providing a stable system reset for proper microprocessor rebooting. The LTC1727ES8-2.5#TRPBF offers a precise monitoring solution with tight threshold accuracy and reset timeout period.

The LTC1727ES8-2.5#TRPBF also includes two additional voltage monitor inputs, which can be programmed by the user for monitoring 5V, 3.3V, 2.5V, or adjustable thresholds. This versatility allows for the monitoring of multiple supply voltages in a system with a single IC, thereby reducing component count and enhancing system reliability.

Packaged in an 8-lead SOIC package, the LTC1727ES8-2.5#TRPBF is designed for surface-mount technology, making it suitable for compact and high-density circuit boards. The device is also characterized for operation from -40°C to 85°C, ensuring reliable performance in a wide range of environments and applications.

Key features of the LTC1727ES8-2.5#TRPBF include low supply current, which is essential for power-sensitive applications, and a reset active on power-up feature that provides a guaranteed system reset from power on. The device's outputs are push-pull, which eliminates the need for external pull-up resistors, further simplifying design and reducing system costs.

In summary, the LTC1727ES8-2.5#TRPBF from Linear Technology is a robust and reliable solution for system voltage monitoring and microprocessor supervision, ensuring that electronic systems operate within their specified voltage ranges for optimum performance and stability.

You May Also Be Interested in

Renesas Electronics America
Supervisors RoHS
Lowest to $1.4553
Nisshinbo Micro Devices Inc.
NJU7712F3-4227-TE1 Nisshinbo Supervisory Circuits 2ch Voltage Detect 4.2V / 2.7V datasheet, inventory, & pricing.
Need more? Email Us
Renesas Electronics America
IC SUPERVISOR 1 CHANNEL TSOT23-6
Need more? Email Us
Texas Instruments
NANO-QUIESCENT-CURRENT PRECISION
Lowest to $4.3657
3Peak
SUPERVISOR CIRCUIT SOT23G-3
Lowest to $0.1320
Texas Instruments
IC POWER
Lowest to $0.7015
UTC
SOT-143 Supervisors RoHS
Lowest to $0.1456
AME, Inc
900mV~6V 1 SOT-23 Supervisors RoHS
Lowest to $0.1165
Renesas Electronics America
IC SUPERVISOR 1 CHANNEL SC70-3
Need more? Email Us

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4752
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess