EN
  • EN
  • DE

TLV3404CPW

Part No TLV3404CPW
Manufacturer Texas Instruments
Catalog Linear - Comparators
Description FAMILY OF NANOPOWER OPEN DRAIN OUTPUT COMPARATORS | IC QUAD NANOPWR COMP 14-TSSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tube
Type Use For General
Number of Elements 4
Output Type CMOS, Open-Drain
Supply Voltage , Single/Dual (±) 2.5V ~ 16V, ±1.25V ~ 8V
Voltage - Input Offset (Maximum) 3.6mV at 15V
Current - Input Bias (Maximum) 250pA at 15V
Current - Output 10mA
Current - Quiescent (Maximum) 950nA
CMRR, PSRR 88dB CMRR, 105dB PSRR
Propagation Delay (Maximum) 300μs
Temperature Range - Operating 0°C ~ 70°C
Manufacturer Package 14-TSSOP
Mounting Style SMD
Supplier Device Package 14-TSSOP
Family Part Number TLV3404
Manufacturer Pack Quantity 90
MSL Level 1 (Unlimited)
Win Source Part Number 1270413-TLV3404CPW
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TLV3404CPW CAD Model

Description

Overview of Texas Instruments TLV3404CPW

The Texas Instruments TLV3404CPW is a high-performance, low-power, quad-channel comparator that offers a perfect blend of speed, precision, and power efficiency. This component is designed to accommodate a wide array of applications ranging from industrial to automotive systems, where reliable and accurate voltage level detection is critical.

Key Features

  • Quad Independent Comparators: This device integrates four independent voltage comparators, allowing for multiple comparisons simultaneously, which is ideal for complex signal processing tasks.
  • Supply Voltage Range: The TLV3404CPW operates over a wide supply voltage range from 2.7V to 5.5V, making it versatile for use in both 3.3V and 5V systems.
  • Low Power Consumption: With a typical quiescent current of just 1µA per comparator, the TLV3404CPW is optimized for battery-powered and low-power applications.
  • Push-Pull Outputs: The device features push-pull outputs that directly drive either logic levels or loads, eliminating the need for external pull-up resistors.
  • Fast Response Time: It boasts a propagation delay of typically 7µs, ensuring quick response times for critical applications requiring fast signal processing.
  • Temperature Range: The TLV3404CPW is operational across an extended temperature range from -40°C to +125°C, suitable for harsh environments.

Applications

The TLV3404CPW is ideal for various applications, including:

  • Battery monitoring systems
  • Threshold detectors and window comparators
  • Zero-crossing detectors
  • Level translators
  • Automotive electronics
  • Portable and handheld devices

Package and Quality

The device is offered in a 14-pin TSSOP (thin shrink small outline package) which is suitable for space-constrained applications. Texas Instruments ensures the highest quality and reliability, with the TLV3404CPW being RoHS compliant and manufactured under industry-leading standards.

Conclusion

The Texas Instruments TLV3404CPW stands out as a robust, flexible solution for systems requiring multiple voltage level detections. With its low power consumption, fast response time, and operational stability across a broad temperature range, it is an excellent choice for designers looking to enhance the performance and efficiency of their electronic systems.

You May Also Be Interested in

Analog Devices Inc.
IC COMPARATOR 2 GEN PUR 10MSOP / Comparator General Purpose Open-Drain 10-MSOP
Lowest to $2.5024
Texas Instruments
IC COMPARATOR 2 GEN PUR TSOT23-8 / Comparator General Purpose Push-Pull, Rail-to-Rail TSOT-23-8
Lowest to $0.9666
Texas Instruments
VOLTAGE COMPARATOR-DUAL VER. OF / Comparator General Purpose Open-Drain, Rail-to-Rail 8-VSSOP
Lowest to $0.8336
Rohm Semiconductor
IC COMPARATOR 4 GEN PUR 14SOP / Comparator General Purpose Open-Collector 14-SOP
Need more? Email Us
Texas Instruments
VOLTAGE COMPARATOR / Comparator Push-Pull SC-70-5
Lowest to $0.4402
Texas Instruments
WIDE SUPPLY COMPARATOR / Comparator Window Open Drain SOT-23-THIN
Lowest to $2.2527
Diodes Incorporated
IC COMPARATOR 2 DIFF 8TSSOP / Comparator Differential 8-TSSOP
Lowest to $0.1761
Texas Instruments
DUAL PRECISION COMPARATOR WITH O / Comparator General Purpose Open-Drain, Rail-to-Rail 8-SOIC
Lowest to $1.4542
STMicroelectronics
IC COMPARATOR 2 GEN PUR 8MINISO / Comparator General Purpose Push-Pull 8-MiniSO
Lowest to $2.6740

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
25+ $2.0441 $51.1025
60+ $1.6772 $100.6320
93+ $1.6248 $151.1064
128+ $1.5724 $201.2672
165+ $1.5200 $250.8000
221+ $1.3627 $301.1567
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,000 pieces
MOQ: 25 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess