EN
  • EN
  • DE

TLV320AIC36IZQER

Part No TLV320AIC36IZQER
Manufacturer Texas Instruments
Catalog Interface - CODECs
Description IC CODEC STEREO AUDIO LP 80BGA
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Type Audio
Data Interface I2C, Serial
Resolution (Bits) 32 b
Number of ADCs / DACs 2 / 2
Sigma Delta Yes
S/N Ratio, ADCs / DACs (db) Typ 92 / 100
Dynamic Range, ADCs / DACs (db) Typ 92 / 100
Analog Supply Voltage 1.7 V to 2.8 V
Digital Supply Voltage 1.65 V to 1.95 V
Temperature Range - Operating -40°C to 85°C
Mounting SMD (SMT)
Case / Package 80-BGA MICROSTAR JUNIOR (5x5)
Win Source Part Number 107467-TLV320AIC36IZQER
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TLV320AIC36IZQER CAD Model

Description

The TLV320AIC36IZQER, part of Texas Instruments' esteemed audio codec product line, is a versatile, low-power stereo audio codec designed with the precision and innovation that users have come to expect from Texas Instruments. This integrated circuit is specifically engineered to cater to the demanding needs of portable audio devices, such as mobile phones, tablets, and digital music players.

Key Features:

  • High-Quality Audio Performance: The TLV320AIC36IZQER delivers exceptional sound quality with its 24-bit delta-sigma ADCs and DACs, ensuring crystal-clear audio capture and playback.
  • Low Power Consumption: It is optimized for battery-powered devices, featuring a low-power consumption design which helps to extend the battery life of the end product.
  • Flexible Audio Interface: With a versatile audio serial interface, the codec supports I2S, right-justified, left-justified, and DSP formats, providing compatibility with a wide range of microprocessors and DSPs.
  • Programmable Sampling Rates: It accommodates multiple sampling rates, allowing for flexible design options to match specific application requirements.
  • Multiple Analog Inputs and Outputs: The codec includes a variety of analog inputs and outputs, enabling it to handle complex audio signal routing without the need for external components.

Applications:

The TLV320AIC36IZQER is ideal for a multitude of audio applications, including:

  • Portable and handheld audio systems
  • Smartphones and mobile phones
  • Digital music players
  • Personal Digital Assistants (PDAs)
  • Audio accessories and peripherals

Technical Specifications:

With its small footprint in a 48-pin QFN package, the TLV320AIC36IZQER is a compact solution for space-constrained applications. The codec operates over a wide temperature range, ensuring reliability and performance under varying environmental conditions.

For developers and product designers seeking an audio codec that delivers both performance and efficiency, the TLV320AIC36IZQER from Texas Instruments stands out as a robust choice. Its combination of high-quality audio, low power consumption, and flexible interfacing options make it a go-to component for cutting-edge audio solutions.

You May Also Be Interested in

ams
Lowest to $3.2687
ams
IC CODEC AFE AUDIO STER 64-CABGA
Lowest to $3.2687
AKM Semiconductor Inc.
IC PCM CODEC LSI 1CH 3V 24VSOP
Lowest to $11.7660
AKM Semiconductor Inc.
Need more? Email Us
Texas Instruments
LOW-POWER, HIGHLY-INTEGRATED, PROGRAMMABLE 16-Bit, 26-KSPS MONO CODEC | IC VOICE CODEC 16BIT SER 32VQFN
Lowest to $5.2559
Cirrus Logic Inc.
24-Bit, 192 kHz Stereo Audio CODEC
Lowest to $7.3955
AKM Semiconductor Inc.
Lowest to $2.4359
AKM Semiconductor Inc.
Lowest to $2.5214
AKM Semiconductor Inc.
Lowest to $6.5292

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800

Pricing & Ordering

Quantity Unit Price Ext. Price
19+ $2.7076 $51.4444
46+ $2.2216 $102.1936
70+ $2.1522 $150.6540
97+ $2.0827 $202.0219
125+ $2.0133 $251.6625
167+ $1.8050 $301.4350
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 24,900 pieces
MOQ: 19 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess