EN
  • EN
  • DE

B78419A2251A003

Part No B78419A2251A003
Manufacturer EPCOS (TDK)
Catalog Current Sense Transformers
Description CURR SENSE XFMR 1:100 SMD / 1:100 Current Sense Transformer 50kHz ~ 250kHz 0.5mOhm Primary, 3.1Ohm Secondary 7 mH Surface Mount
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Transformers>Current Sense Transformers
Mfr EPCOS - TDK Electronics
Series B78419
Package Tape & Reel
Frequency Range 50kHz ~ 250kHz
Type Invasive
Inductance 7 mH
DC Resistance (DCR) 0.5mOhm Primary, 3.1Ohm Secondary
Mounting SMD (SMT)
Dimension 0.504" L x 0.535" W (12.80mm x 13.60mm)
Height - Seated (Max) 0.567" (14.40mm)
Termination Style Gull Wing
Weight 0.011 lb (4.99 g)
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8504.31.2000
Other Names 495-7239-2,495-7239-1,495-7239-6,B78419A2251A3,B78419A2251A 3,B78419A2251A 3
Standard Package 200
Win Source Part Number 997956-B78419A2251A003
Ultra Librarian 3D Model Ultra Librarian B78419A2251A003 CAD Model

Description

The EPCOS (TDK) B78419A2251A003 is an invasive type current sense transformer with an inductance of 7 mH and a frequency range of 50kHz to 250kHz.

  • Type: Current Sense Transformer
  • Inductance: 7 mH
  • Frequency Range: 50kHz to 250kHz
  • Package: Tape & Reel
  • Mounting: SMD (SMT)
  • DC Resistance (DCR) Primary: 0.5mOhm
  • DC Resistance (DCR) Secondary: 3.1Ohm
  • Temperature Range: Not Specified
  • Popularity: Medium
  • Manufacturer: EPCOS - TDK Electronics

You May Also Be Interested in

Phoenix Contact
CURR SENSE XFMR 1:10 50A DIN RL
Need more? Email Us
Murata Power Solutions Inc.
CURR SENSE XFMR 1:20 10A SMD
Need more? Email Us
Triad Magnetics
CURR SENSE XFMR 25A T/H
Need more? Email Us
Triad Magnetics
CURR SENSE XFMR 1A T/H
Need more? Email Us
Triad Magnetics
CURR SENSE XFMR 10A TH
Need more? Email Us
Murata Power Solutions Inc.
CURR SENSE XFMR 1:1:200 15A SMD
Need more? Email Us
TDK Corporation
CURR SENSE XFMR 100A CHAS MNT
Need more? Email Us
Murata Power Solutions Inc.
CURR SENSE XFMR 10A T/H
Need more? Email Us
Murata Power Solutions Inc.
CURR SENSE XFMR 1:20 10A SMD
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579

Pricing & Ordering

Quantity Unit Price Ext. Price
19+ $2.7068 $51.4292
46+ $2.2209 $102.1614
70+ $2.1515 $150.6050
97+ $2.0821 $201.9637
125+ $2.0127 $251.5875
167+ $1.8045 $301.3515
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 710 pieces
MOQ: 19 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess