EN
  • EN
  • DE

TLV320AIC33IZQE

Part No TLV320AIC33IZQE
Manufacturer Texas Instruments
Catalog Interface - CODECs
Description IC STEREO AUDIO CODEC 80-BGA
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tray
Status Active
Type Stereo Audio
Data Interface I2C, Serial, SPI
Resolution (Bits) 24 b
Number of ADCs / DACs 2 / 2
Sigma Delta Yes
S/N Ratio, ADCs / DACs (db) Typ 92 / 100
Dynamic Range, ADCs / DACs (db) Typ 92 / 100
Analog Supply Voltage 2.7 V to 3.6 V
Digital Supply Voltage 1.65 V to 1.95 V
Temperature Range - Operating -40°C to 85°C
Mounting SMD (SMT)
Case / Package 80-BGA MICROSTAR JUNIOR (5x5)
Win Source Part Number 033040-TLV320AIC33IZQE
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TLV320AIC33IZQE CAD Model

Description

Product Overview: TLV320AIC33IZQE from Texas Instruments

The TLV320AIC33IZQE is a high-performance audio codec from Texas Instruments, designed to cater to the demanding requirements of both portable and fixed audio applications. This versatile integrated circuit provides a complete audio solution with high fidelity and a multitude of features that make it ideal for designers looking to enhance the audio capabilities of their systems.

Key Features

  • High-Quality Audio: With a 24-bit digital-to-analog converter (DAC) and analog-to-digital converter (ADC), it ensures crystal-clear sound reproduction and recording, making it suitable for high-end audio applications.
  • Flexible Sampling Rates: The TLV320AIC33IZQE supports a wide range of sampling rates from 8 kHz to 96 kHz, allowing it to be used in various audio scenarios from voice telephony to high-definition audio playback.
  • Multiple Audio Interfaces: It features I2S, right-justified, left-justified, and DSP audio interface formats, giving designers the flexibility to choose the interface that best fits their system requirements.
  • Programmable Inputs/Outputs: With multiple programmable inputs and outputs, it can be configured for different signal routing and mixing scenarios, providing versatility in audio design.
  • Power Management: The device comes with advanced power management features, including options for reducing power consumption in various operational modes, which is crucial for battery-powered devices.

Applications

The TLV320AIC33IZQE is suitable for a wide range of applications, including:

  • Smartphones and Tablets
  • Portable Media Players
  • Digital Audio Effects Processors
  • Car Audio Systems
  • Home Audio and Theater Systems

With its exceptional audio performance and extensive feature set, the TLV320AIC33IZQE from Texas Instruments stands out as a top choice for developers in need of a reliable and high-quality audio codec. Whether for professional audio equipment or consumer electronics, this codec delivers the functionality and performance required to create superior audio experiences.

You May Also Be Interested in

Cirrus Logic Inc.
SIX CHANNEL, 20-BIT CODEC / Stereo Audio Interface 20 b Serial 44-TQFP (10x10)
Need more? Email Us
Texas Instruments
IC STEREO AUD CODEC ADJ 25DSBGA
Need more? Email Us
Analog Devices Inc.
MULTI CHANNEL 96KHZ CODEC / Interface
Lowest to $17.4627
Tempo Communications
4 CHANNEL HDA CODEC, CLASS D 48Q
Need more? Email Us
Cirrus Logic Inc.
WM8860 - MULTI-CHANNEL AUDIO COD
Need more? Email Us
Tempo Communications
I2S/LJ/RJ/BT PCM WITH GAIN CODE / Audio, HD Interface 32 b I²C, I²S 40-QFN (5x5)
Lowest to $4.2857
Analog Devices Inc.
56-BUMP WAFER LEVEL CHIP SCALE P
Lowest to $13.7227
Cirrus Logic Inc.
WM8912 - LOW POWER AUDIO CODEC
Need more? Email Us
Cirrus Logic Inc.
WM8860 - MULTI-CHANNEL AUDIO COD
Need more? Email Us

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $8.9642 $53.7852
14+ $7.3553 $102.9742
22+ $7.1254 $156.7588
30+ $6.8956 $206.8680
38+ $6.6657 $253.2966
51+ $5.9762 $304.7862
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 997 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess