Overview
The TLV320AIC33IRGZRG4 is a versatile and high-performance audio codec from Texas Instruments designed to cater to the needs of complex audio applications. This integrated circuit is part of TI's esteemed TLV320AIC33 series, known for delivering exceptional audio quality with low power consumption. It is particularly suitable for portable audio devices, professional audio equipment, and digital audio effects processors.
Key Features
- High-Quality Audio: Supports 24-bit audio data with sampling rates up to 96kHz, ensuring high-fidelity sound reproduction.
- Flexible I/O: Features multiple analog and digital inputs and outputs, including a stereo audio DAC, mono audio ADC, and a variety of interfacing options like I2S, SPI, and more.
- Low Power Consumption: Optimized for battery-powered devices, the codec has various power-down modes to conserve energy when not in active use.
- Programmable Filters: Comes with programmable on-chip filters like notch, high-pass, and low-pass, which can be customized to enhance audio performance.
- Volume Control: Integrated digital volume control allows for precise adjustment of audio levels.
Applications
The TLV320AIC33IRGZRG4 is ideal for a wide range of applications. Its ability to deliver premium audio quality makes it perfect for portable audio players, digital mixing consoles, effects processors, and car audio systems. Additionally, it can be used in audio docking stations, smartphones, and multimedia devices where space is at a premium and power efficiency is crucial.
Technical Specifications
- Power Supply Range: 2.7V to 3.6V
- DAC Signal-to-Noise Ratio: 102 dB
- ADC Signal-to-Noise Ratio: 92 dB
- Operating Temperature Range: -40°C to 85°C
- Package: 48-VQFN
The TLV320AIC33IRGZRG4's combination of audio quality, power efficiency, and versatility makes it an outstanding choice for developers and manufacturers looking to enhance their audio products with a reliable and feature-rich audio codec.