The TLV320AIC3254IRHBR is a highly integrated, low-power audio codec from Texas Instruments, designed to cater to the needs of both portable and fixed audio applications. This advanced codec features a programmable miniDSP, which allows for significant flexibility in audio processing and customization. Its low power consumption makes it ideal for battery-powered devices, ensuring that users can enjoy high-quality audio without compromising on battery life.
Key Features
- Flexible Audio Processing: The integrated miniDSP supports custom algorithms for noise reduction, 3D sound, and other advanced audio processing techniques.
- High-Quality Audio: With support for 24-bit audio and sampling rates up to 192 kHz, the TLV320AIC3254IRHBR delivers crystal-clear sound.
- Low Power Consumption: Designed for efficiency, this codec is ideal for portable devices where power consumption is critical.
- Multiple Interfaces: It includes I2S, TDM, and other digital audio interfaces, offering compatibility with a wide range of audio sources and sinks.
- Customizable Sound Profiles: Users can program the codec's miniDSP to create sound profiles tailored to their preferences or specific applications.
Applications
The TLV320AIC3254IRHBR is versatile enough to be used in a variety of applications, including:
- Smartphones and Tablets
- Wireless Speakers and Headphones
- Digital Audio Players
- Portable Media Players
- Home Audio Systems
Technical Specifications
Here are some of the technical highlights of the TLV320AIC3254IRHBR:
- Package: 32-VQFN
- Operating Temperature Range: -40°C to 85°C
- Supply Voltage: Analog: 2.7 V to 3.6 V, Digital: 1.65 V to 1.95 V
With its robust feature set and low power operation, the TLV320AIC3254IRHBR from Texas Instruments is an optimal audio solution for developers and manufacturers seeking to enhance the audio experience in their products.