EN
  • EN
  • DE

TLV320AIC3101IRHBR

Part No TLV320AIC3101IRHBR
Manufacturer Texas Instruments
Catalog Interface - CODECs
Description IC AUDIO CODEC 24BIT PCM 32VQFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Type Stereo Audio
Data Interface PCM Audio Interface
Resolution (Bits) 24 b
Number of ADCs / DACs 2 / 2
Sigma Delta Yes
S/N Ratio, ADCs / DACs (db) Typ 92 / 102
Dynamic Range, ADCs / DACs (db) Typ 93 / 97
Analog Supply Voltage 2.7 V to 3.6 V
Digital Supply Voltage 1.65 V to 1.95 V
Temperature Range - Operating -40°C to 85°C
Mounting SMD (SMT)
Case / Package 32-VQFN (5x5)
Win Source Part Number 033025-TLV320AIC3101IRHBR
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TLV320AIC3101IRHBR CAD Model

Description

The TLV320AIC3101IRHBR is a versatile low-power audio codec from Texas Instruments, designed to meet the rigorous demands of portable audio and voice applications. This integrated circuit is a part of TI's esteemed audio codec family and is well-suited for a wide range of products, such as smartphones, tablets, digital headsets, and more.

At the heart of the TLV320AIC3101IRHBR is its high-performance audio codec which features a stereo audio DAC (Digital-to-Analog Converter) and an ADC (Analog-to-Digital Converter), offering 24-bit conversion rates and sampling frequencies up to 96 kHz. This ensures high-fidelity audio playback and recording, making it an ideal choice for applications that require superior sound quality.

The device is highly flexible, supporting multiple audio input and output configurations, which can be easily programmed via its I2C/SPI serial control interface. It also includes a variety of features designed to enhance the audio experience, such as programmable filters, dynamic range control, and on-chip headphone drivers. Additionally, its integrated PLL (Phase-Locked Loop) provides a flexible clocking scheme, which is essential for synchronizing audio data streams.

With its low-power consumption, the TLV320AIC3101IRHBR is engineered to extend battery life in portable devices. It operates on a single 1.8V analog power supply, with a digital core that can function at 1.42V to 3.6V, making it highly compatible with a range of digital interfaces. Moreover, the device comes in a compact 32-pin QFN package, which is ideal for space-constrained applications.

For developers and designers, Texas Instruments provides extensive technical support, including detailed datasheets, application notes, and design resources to facilitate the integration of the TLV320AIC3101IRHBR into their projects. Whether you're creating a high-quality audio playback system, a voice recorder, or any other audio-related product, the TLV320AIC3101IRHBR offers the performance, flexibility, and reliability that you need to deliver an exceptional user experience.

You May Also Be Interested in

Texas Instruments
IC STEREO AUD CODEC ADJ 25DSBGA
Need more? Email Us
Cirrus Logic Inc.
STEREO CODEC WITH SPEAKER DRIVER
Need more? Email Us
Rochester Electronics
CVSD CODEC, CVSD, 1-FUNC, PDSO16 / Interface
Need more? Email Us
Analog Devices Inc.
MULTI CHANNEL 96KHZ CODEC / Interface
Lowest to $17.4627
Cirrus Logic Inc.
WM8860 - MULTI-CHANNEL AUDIO COD
Need more? Email Us
National Semiconductor (TI)
CONSUMER CIRCUIT, PQFP48
Lowest to $6.2562
Tempo Communications
I2S/LJ/RJ/BT PCM WITH GAIN CODE / Audio, HD Interface 32 b I²C, I²S 40-QFN (5x5)
Lowest to $4.2857
Cirrus Logic Inc.
IC CODEC STEREO W/HDPN AMP 32QFN / Stereo Audio Interface 24 b Serial 32-QFN (5x5)
Lowest to $20.3705
Maxim Integrated
IC CODEC STEREO AUDIO 48TQFN
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527

Pricing & Ordering

Quantity Unit Price Ext. Price
20+ $2.5089 $50.1780
49+ $2.0586 $100.8714
76+ $1.9943 $151.5668
104+ $1.9299 $200.7096
135+ $1.8656 $251.8560
180+ $1.6726 $301.0680
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 20,000 pieces
MOQ: 20 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess