EN
  • EN
  • DE

TLV320AIC3100IRHBR

Part No TLV320AIC3100IRHBR
Manufacturer Texas Instruments
Catalog Interface - CODECs
Description PCM Audio Codec 1ADC / 2DAC Ch 32-Pin VQFN EP T/R / IC MONO/STER AUD CODEC LP 32QFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Type Audio
Data Interface I2C
Resolution (Bits) 32 b
Number of ADCs / DACs 2 / 2
Sigma Delta Yes
S/N Ratio, ADCs / DACs (db) Typ 91 / 95
Analog Supply Voltage 2.7 V to 3.6 V
Digital Supply Voltage 1.65 V to 1.95 V
Temperature Range - Operating -40°C to 85°C
Mounting SMD (SMT)
Case / Package 32-VQFN (5x5)
Win Source Part Number 033023-TLV320AIC3100IRHBR
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Family Name TLV320AIC3100
Introduction Date October 01, 2009
ECCN EAR99
Country of Origin Malaysia, Philippines
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian TLV320AIC3100IRHBR CAD Model

Description

The TLV320AIC3100IRHBR is a versatile and highly integrated audio codec from Texas Instruments, designed to provide a comprehensive audio solution for a wide range of applications. This low-power device is ideal for portable audio systems, including smartphones, tablets, and other multimedia gadgets, where power efficiency and small form factor are critical.

Key Features:

  • High-Performance Audio: With a 24-bit analog-to-digital and digital-to-analog converter, the TLV320AIC3100IRHBR ensures high-quality audio playback and recording, delivering crystal-clear sound for an immersive audio experience.
  • Low Power Consumption: Designed with power efficiency in mind, this codec operates on a low voltage supply, making it an excellent choice for battery-powered devices where extended operation is essential.
  • Programmable Audio Processing: It includes a programmable DSP that allows for advanced audio processing and customizations, enabling features such as equalization, dynamic range control, and other audio enhancements.
  • Flexible Audio Interfaces: The device supports multiple audio interfaces, including I2S, PCM, and TDM, providing compatibility with a broad range of audio sources and peripherals.
  • Integrated Headphone Amplifier: An on-chip headphone amplifier provides direct drive capability for headphones, reducing the need for external components and simplifying design.
  • Microphone Support: The codec features support for both analog and digital microphones, offering versatility in input methods and enabling high-quality voice capture.

Applications:

The TLV320AIC3100IRHBR is suitable for a variety of applications, including:

  • Portable and wireless audio systems
  • Smartphones and tablets
  • Bluetooth headphones and speakers
  • Voice recorders
  • Audio docking stations
  • Other multimedia devices

With its compact 32-VQFN package, the TLV320AIC3100IRHBR is designed to fit into space-constrained applications while providing top-notch audio capabilities. Its robust feature set and flexibility make it an ideal choice for designers looking to enhance the audio experience in their products.

You May Also Be Interested in

Asahi Kasei Microsystems
INTEGRATED CIRCUIT / Audio Interface 24 b I2C, Serial 32-QFN (4x4)
Lowest to $6.5292
National Semiconductor (TI)
CONSUMER CIRCUIT, PQFP48
Lowest to $6.2562
Cirrus Logic Inc.
IC CODEC STEREO W/HDPN AMP 32QFN / Stereo Audio Interface 24 b Serial 32-QFN (5x5)
Lowest to $20.3705
Analog Devices Inc.
MULTI CHANNEL 96KHZ CODEC / Interface
Lowest to $17.4627
Asahi Kasei Microsystems
IC CODEC 16BIT MIC/HP/SPK-AMP / Interface
Need more? Email Us
Analog Devices Inc.
4 ADC, 2 DAC LOW POWER CODEC, AU / General Purpose Interface 24 b I2C, SPI 42-WLCSP (2.7x2.32)
Lowest to $7.1118
Analog Devices Inc.
IC CODEC 24BIT / Interface
Lowest to $3.9178
CML Microcircuits
ADAPTIVE DELTA MODULATION (ADM) / General Purpose Interface 8 b, 16 b Serial 20-SOIC
Need more? Email Us
Tempo Communications
I2S/LJ/RJ/BT PCM WITH GAIN CODE / Audio, HD Interface 32 b I²C, I²S 40-QFN (5x5)
Lowest to $4.2857

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951

Pricing & Ordering

Quantity Unit Price Ext. Price
40+ $1.2908 $51.6320
95+ $1.0592 $100.6240
150+ $1.0261 $153.9150
205+ $0.9930 $203.5650
265+ $0.9599 $254.3735
350+ $0.8606 $301.2100
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 27,360 pieces
MOQ: 40 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess