EN
  • EN
  • DE

TLV320AIC3016IRHBR

Part No TLV320AIC3016IRHBR
Manufacturer Texas Instruments
Catalog OEM Parts (T - Z)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1044243-TLV320AIC3016IRHBR
Categories OEM Parts(T-Z)
Manufacturer Texas Instruments
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian TLV320AIC3016IRHBR CAD Model

Description

Overview of TLV320AIC3016IRHBR

The TLV320AIC3016IRHBR is a high-fidelity audio codec with integrated power management designed and manufactured by Texas Instruments (TI). This advanced codec is perfect for a wide range of applications in consumer, professional, and automotive audio systems. It offers a rich set of features that enable it to deliver outstanding audio performance and flexibility for system designers.

Key Features

  • High-Performance Audio: With a signal-to-noise ratio (SNR) of up to 100 dB, the TLV320AIC3016IRHBR provides crystal-clear audio reproduction, ensuring high-quality sound for users.
  • Integrated Power Management: The device includes an on-chip LDO regulator for the analog supply and a step-down charge pump for the headphone drivers, simplifying power supply design and saving board space.
  • Flexible Input/Output Options: It supports multiple audio input and output configurations, including a stereo headphone output, mono speaker output, and stereo line inputs, making it highly adaptable to different audio setups.
  • Programmable Audio Processing: The codec features programmable digital filters, including 3D, bass, treble, and dynamic range control, which allows for customized audio tuning and enhancement.
  • Low Power Consumption: Designed for power-sensitive applications, the TLV320AIC3016IRHBR offers various power-down modes to minimize power consumption when not in active use.

Applications

The TLV320AIC3016IRHBR is suitable for a variety of applications, such as:

  • Smartphones and tablets
  • Portable and home audio systems
  • Automotive audio systems
  • Professional audio equipment

Technical Specifications

The device comes in a compact 32-pin QFN package and operates over an extended temperature range. It supports I²S, left-justified, right-justified, and DSP audio interface formats, providing versatility for interfacing with various microprocessors or DSPs. The TLV320AIC3016IRHBR also features an integrated PLL for flexible clock generation, which is essential for syncing with different audio sources.

Conclusion

The TLV320AIC3016IRHBR from Texas Instruments is a versatile, high-performance audio codec that offers an impressive array of features for a broad spectrum of audio applications. Its integrated power management, programmable audio processing capabilities, and low power consumption make it an ideal choice for designers looking to create superior audio experiences in their products.

You May Also Be Interested in

Diodes Incorporated
Need more? Email Us
Diodes Incorporated
Need more? Email Us
STMicroelectronics
Need more? Email Us
TE Connectivity
Need more? Email Us
OSRAM Opto Semiconductors Inc.
Need more? Email Us
STMicroelectronics
Lowest to $0.0081
DIOTEC Electronics Corporation
ZENERDIODE,MELF,120V,1.3W,5% / Zener Diode 120 V 1.3 W ±5% Surface Mount MELF DO-213AB
Lowest to $0.6445
U-blox
Lowest to $110.7143
TDK Corporation
3-terminal Filters
Need more? Email Us

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $89.5129 $89.5129
2+ $86.6254 $173.2508
3+ $83.7379 $251.2137
4+ $75.0754 $300.3016
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,200 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess