EN
  • EN
  • DE

TLV320AIC3004IRHBRG4

Part No TLV320AIC3004IRHBRG4
Manufacturer Texas Instruments
Catalog Interface - CODECs
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family Interface - CODECs
Manufacturer Texas Instruments
Win Source Part Number 218409-TLV320AIC3004IRHBRG4
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TLV320AIC3004IRHBRG4 CAD Model

Description

TLV320AIC3004IRHBRG4 - Texas Instruments Audio Codec

The TLV320AIC3004IRHBRG4 from Texas Instruments is a high-performance, low-power stereo audio codec equipped with a suite of features that make it an ideal choice for a wide range of audio applications. This versatile integrated circuit is designed to provide high-quality audio performance while maintaining power efficiency, making it perfect for portable audio devices, smartphones, tablets, and other multimedia gadgets.

Key Features:

  • High-Quality Audio: The device supports 24-bit audio formats with sampling rates up to 96kHz, ensuring crystal-clear sound reproduction for both playback and recording.
  • Low Power Consumption: It is designed for power-sensitive applications, featuring a low-power mode that significantly reduces battery drain, thereby extending device usage time.
  • Flexible Input/Output Options: The TLV320AIC3004IRHBRG4 includes multiple analog inputs and outputs, digital I/Os, and support for I²S, PCM, and TDM audio interfaces, offering great flexibility in system design.
  • Integrated Programmable DSP: An onboard digital signal processor allows for custom audio processing, which can be used for functions such as equalization, dynamic range control, and other audio enhancements.
  • Microphone Support: The codec features integrated microphone bias and preamplifier circuits, making it suitable for voice recording and voice-command applications.

Applications:

The TLV320AIC3004IRHBRG4 is ideally suited for a variety of applications, including:

  • Portable Audio Devices
  • Smartphones and Tablets
  • Bluetooth Headphones and Speakers
  • Voice Recorders
  • Audio Interfaces and Sound Cards

Package and Quality:

The codec is available in a compact 32-pin QFN package (IRHBRG4), which is designed to occupy minimal board space, making it a great choice for space-constrained designs. As with all Texas Instruments products, this device is manufactured to high-quality standards, ensuring reliability and performance in demanding applications.

With its combination of audio performance, power efficiency, and versatility, the TLV320AIC3004IRHBRG4 audio codec from Texas Instruments stands out as a superior solution for designers looking to enhance the audio experience in their products.

You May Also Be Interested in

AKM Semiconductor Inc.
General Purpose Audio Codec 2ADC / 2DAC Ch 24-Pin VSOP
Lowest to $7.5872
AKM Semiconductor Inc.
INTEGRATED CIRCUIT / Stereo CODEC with MIC/HP/SPK-AMP
Lowest to $24.3993
AKM Semiconductor Inc.
Need more? Email Us
ams
IC CODEC AUDIO FRONT END 56MLF2
Lowest to $16.3213
AKM Semiconductor Inc.
IC PCM CODEC 2CH 3.3V 24SSOP
Need more? Email Us
AKM Semiconductor Inc.
Lowest to $5.3111
AKM Semiconductor Inc.
Lowest to $31.7218
Texas Instruments
TP3070, TP3071, TP3070-X COMBO II Programmable PCM CODEC/Filter | IC COMBO II PCM FILTER 28PLCC
Need more? Email Us
AKM Semiconductor Inc.
IC PCM CODEC LSI 1CH 3V 24VSOP
Lowest to $11.7660

Top Sellers

Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211

Pricing & Ordering

Quantity Unit Price Ext. Price
30+ $1.7986 $53.9580
70+ $1.4758 $103.3060
105+ $1.4297 $150.1185
145+ $1.3836 $200.6220
190+ $1.3375 $254.1250
255+ $1.1991 $305.7705
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 20,000 pieces
MOQ: 30 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess