EN
  • EN
  • DE

TLV320AIC24IPFB

Part No TLV320AIC24IPFB
Manufacturer Texas Instruments
Catalog Interface - CODECs
Description Voiceband Audio Codec 2ADC / 2DAC Ch Automotive 48-Pin TQFP Tray / Layout and Grounding Guidelines for TLV320AIC2x | IC CODEC PROG DUAL-CH LP 48-TQFP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tray
Type Voice-Band
Data Interface Serial
Resolution (Bits) 16 b
Number of ADCs / DACs 2 / 2
Sigma Delta Yes
S/N Ratio, ADCs / DACs (db) Typ 84 / 92
Dynamic Range, ADCs / DACs (db) Typ 87 / 92
Supply Voltage , Analog 2.7V ~ 3.6V
Supply Voltage , Digital 1.65V ~ 1.95V
Temperature Range - Operating -40°C ~ 85°C
Mounting Style SMD
Manufacturer Package 48-TQFP
Supplier Device Package 48-TQFP (7x7)
Family Part Number TLV320AIC24
Manufacturer Pack Quantity 250
MSL Level 2 (1 Year)
Win Source Part Number 1270373-TLV320AIC24IPFB
Manufacturer Homepage www.ti.com
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Family Name TLV320AIC24
Introduction Date February 01, 2005
ECCN EAR99
Country of Origin Taiwan
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian TLV320AIC24IPFB CAD Model

Description

The TLV320AIC24IPFB is a versatile and high-performance audio codec from Texas Instruments designed to cater to the demanding requirements of both portable and fixed audio applications. This integrated circuit is part of TI's esteemed audio codec product line, renowned for delivering exceptional sound quality and reliability.

This codec comes in a 48-pin TQFP (Thin Quad Flat Package) and offers a variety of features that make it an excellent choice for designers looking to implement high-quality audio functionality in their systems. The TLV320AIC24IPFB supports a wide range of audio sampling rates, making it suitable for multiple audio standards.

Key Features:

  • High-Quality Audio: The TLV320AIC24IPFB provides 24-bit conversion resolution, ensuring high-fidelity audio playback and recording.
  • Flexibility: It supports multiple audio data interface formats, including I2S, DSP, and right-justified modes, offering flexibility in system design.
  • Integrated PLL: The onboard phase-locked loop (PLL) allows for a wide range of input clock frequencies, which simplifies the design of the audio system clocking architecture.
  • Low-Power Operation: Designed for power-sensitive applications, it features a low-power consumption mode, making it ideal for battery-operated devices.
  • Dual Audio Channels: It supports stereo audio DAC (Digital-to-Analog Converter) and ADC (Analog-to-Digital Converter) for both playback and recording functionalities.
  • Programmable Functions: The device includes programmable filters and digital volume control, which allows for fine-tuning of the audio signal within the system.

The TLV320AIC24IPFB's comprehensive feature set makes it a suitable choice for a wide array of applications, including but not limited to, portable audio devices, digital cameras, handheld gaming systems, digital audio effects processors, and car audio systems. By integrating this codec into their designs, developers can ensure a high-quality audio experience for end-users while maintaining design flexibility and efficiency.

For detailed technical specifications, application notes, and support resources, designers and engineers are encouraged to visit the Texas Instruments website or contact their support team for further assistance.

You May Also Be Interested in

CML Microcircuits
ADAPTIVE DELTA MODULATION (ADM) / General Purpose Interface 8 b, 16 b Serial 20-SOIC
Need more? Email Us
Skyworks Solutions Inc.
IC VOICE CODEC 3.3V/5V 16SOIC / Voice-Band Interface 16 b Serial 16-SOIC
Need more? Email Us
Tempo Communications
4 CHANNEL HDA CODEC, CLASS D 48Q
Need more? Email Us
Analog Devices Inc.
IC CODEC 24BIT / Interface
Lowest to $3.9178
Analog Devices Inc.
56-BUMP WAFER LEVEL CHIP SCALE P
Lowest to $13.7227
Cirrus Logic Inc.
WM8912 - LOW POWER AUDIO CODEC
Need more? Email Us
Texas Instruments
LM4546B AC '97 REV 2.1 CODEC WIT
Need more? Email Us
Asahi Kasei Microsystems
INTEGRATED CIRCUIT / Audio Interface 24 b I2C, Serial 32-QFN (4x4)
Lowest to $6.5292
National Semiconductor (TI)
CONSUMER CIRCUIT, PQFP48
Lowest to $6.2562

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $29.1967 $58.3934
5+ $23.9563 $119.7815
7+ $23.2077 $162.4539
9+ $22.4590 $202.1310
12+ $21.7104 $260.5248
16+ $19.4645 $311.4320
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 17,000 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess