EN
  • EN
  • DE

TLV320AIC23BRHDRG4

Part No TLV320AIC23BRHDRG4
Manufacturer Texas Instruments
Catalog Interface - CODECs
Description Stereo Audio CODEC, 8-to 96-kHz, With Integrated Headphone Amplifier
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Packaging Reel - TR
Type Stereo Audio
Data Interface I2C, Serial
Resolution (Bits) 16 b, 20 b, 24 b, 32 b
Number of ADCs / DACs 2 / 2
Sigma Delta Yes
S/N Ratio, ADCs / DACs (db) Typ 90 / 100
Dynamic Range, ADCs / DACs (db) Typ 90 / 90
Operating Supply Voltage 2.7 V ~ 3.6 V
Voltage - Supply, Digital 1.42 V ~ 3.6 V
Operating Temperature Range -10°C ~ 70°C
Mounting SMD
Package 28-VFQFN Exposed Pad
Manufacturer Package 28-VQFN (5x5)
Win Source Part Number 1270367-TLV320AIC23BRHDRG4
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Balance
Family Name TLV320AIC23B
Introduction Date October 01, 2004
ECCN EAR99
Country of Origin Malaysia, Philippines
Halogen Free Compliant
Estimated EOL Date 2028
Ultra Librarian 3D Model Ultra Librarian TLV320AIC23BRHDRG4 CAD Model

Description

TLV320AIC23BRHDRG4 Audio Codec by Texas Instruments

The TLV320AIC23BRHDRG4 is a high-performance audio codec from Texas Instruments designed to provide a comprehensive solution for both audio input and output. It is particularly well-suited for portable digital audio applications, including portable multimedia players, handheld gaming devices, and digital music instruments.

This versatile codec integrates a dual-channel audio digital-to-analog converter (DAC) and an analog-to-digital converter (ADC), delivering high-fidelity audio quality with a signal-to-noise ratio (SNR) that ensures crystal-clear sound reproduction. The DAC supports 24-bit resolution and a variety of sampling rates, making it capable of handling high-quality audio streams with ease.

The TLV320AIC23BRHDRG4 also features an on-chip headphone amplifier, which provides ample power to drive a wide range of headphones, ensuring users can enjoy a robust audio experience without the need for external amplification. Additionally, the codec includes multiple analog input and output paths, a microphone preamplifier with automatic gain control, and a programmable gain amplifier, all of which contribute to its flexibility in various audio applications.

Designed with power efficiency in mind, the TLV320AIC23BRHDRG4 offers a low-power consumption mode, making it ideal for battery-powered devices where longevity is key. Its small form factor in a 28-pin QFN package allows for easy integration into compact systems without compromising on audio quality or functionality.

With its I2C and SPI serial control interfaces, the TLV320AIC23BRHDRG4 provides a user-friendly platform for configuration and control, enabling customization to specific application needs. This level of integration and control makes it a top choice for designers looking to incorporate high-quality audio capabilities into their products with minimal design complexity.

In summary, the Texas Instruments TLV320AIC23BRHDRG4 is a feature-rich audio codec that offers excellent performance, flexibility, and efficiency, making it an ideal choice for a wide array of portable audio applications.

You May Also Be Interested in

Asahi Kasei Microsystems
IC CODEC 16BIT MIC/HP/SPK-AMP / Interface
Need more? Email Us
Tempo Communications
4 CHANNEL HDA CODEC, CLASS D 48Q
Need more? Email Us
Asahi Kasei Microsystems
INTEGRATED CIRCUIT / Audio Interface 24 b I2C, Serial 32-QFN (4x4)
Lowest to $6.5292
Cirrus Logic Inc.
IC CODEC 24BIT 114DB 28-TSSOP
Need more? Email Us
Asahi Kasei Microsystems
IC CODEC STEREO 2CH 48LQFP / Interface
Need more? Email Us
Analog Devices Inc.
IC CODEC 24BIT / Interface
Lowest to $3.9178
CML Microcircuits
ADAPTIVE DELTA MODULATION (ADM) / General Purpose Interface 8 b, 16 b Serial 20-SOIC
Need more? Email Us
Skyworks Solutions Inc.
IC VOICE CODEC 3.3V/5V 16SOIC / Voice-Band Interface 16 b Serial 16-SOIC
Need more? Email Us
Cirrus Logic Inc.
IC CODEC 24BIT 114DB 28-TSSOP
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Pricing & Ordering

Quantity Unit Price Ext. Price
20+ $2.5469 $50.9380
42+ $2.3857 $100.1994
66+ $2.3051 $152.1366
94+ $2.1439 $201.5266
122+ $2.0633 $251.7226
152+ $1.9827 $301.3704
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,050 pieces
MOQ: 20 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess