EN
  • EN
  • DE

TLV320AIC23B-Q1

Part No TLV320AIC23B-Q1
Manufacturer Texas Instruments
Catalog Interface - CODECs
Description Stereo Audio Codec, 8- to 96-kHz, With Integrated Headphone Amplifier
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Texas Instruments
Win Source Part Number 1270365-TLV320AIC23B-Q1
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TLV320AIC23B-Q1 CAD Model

Description

The TLV320AIC23B-Q1 from Texas Instruments is a versatile audio codec designed to meet the rigorous demands of automotive audio applications. This high-performance stereo codec features a digital-to-analog converter (DAC) and an analog-to-digital converter (ADC), providing a complete integrated audio interface for automotive infotainment systems.

With its wide voltage range and extended temperature capabilities, the TLV320AIC23B-Q1 is engineered to operate reliably in the challenging automotive environment. It supports a variety of audio data interface formats, including I2S, DSP, and right-justified modes, making it a flexible solution that can be easily integrated with most microprocessors and digital signal processors used in modern vehicles.

Key Features:

  • High-Quality Audio Performance: The codec delivers 24-bit conversion quality with sampling rates up to 96 kHz, ensuring crystal-clear sound reproduction for both music and voice.
  • Low Power Consumption: Designed with power efficiency in mind, it features a low-power standby mode, which is essential for battery-powered applications within the vehicle.
  • Diverse Functionality: The device includes multiple analog input and output channels, microphone preamplifier, and headphone drivers, providing a comprehensive solution for audio input and output.
  • Robust Design: Qualified for automotive applications, it meets the AEC-Q100 standard for reliability and performance under extreme conditions.

Applications:

The TLV320AIC23B-Q1 is ideal for a range of automotive audio applications, such as:

  • Car audio systems
  • Navigation and telematics systems
  • Hands-free and voice recognition systems
  • Rear-seat entertainment systems

Overall, the TLV320AIC23B-Q1 represents a reliable, high-fidelity audio codec solution that can enhance the acoustic experience in any automotive setting. Its robust design and feature set make it a top choice for manufacturers looking to incorporate high-quality audio capabilities into their automotive products.

You May Also Be Interested in

Analog Devices Inc.
AC 97 SOUNDMAX CODEC
Lowest to $3.9848
Rochester Electronics
CVSD CODEC, CVSD, 1-FUNC, PDSO16 / Interface
Need more? Email Us
CML Microcircuits
ADAPTIVE DELTA MODULATION (ADM) / General Purpose Interface 8 b, 16 b Serial 20-SOIC
Need more? Email Us
Cirrus Logic Inc.
IC CODEC 24BIT 114DB 28-TSSOP
Need more? Email Us
Texas Instruments
IC STEREO AUD CODEC ADJ 25DSBGA
Need more? Email Us
Cirrus Logic Inc.
WM8860 - MULTI-CHANNEL AUDIO COD
Need more? Email Us
Cirrus Logic Inc.
IC CODEC 24BIT 114DB 28-TSSOP
Need more? Email Us
Analog Devices Inc.
MULTI CHANNEL 96KHZ CODEC / Interface
Lowest to $17.4627
Tempo Communications
I2S/LJ/RJ/BT PCM WITH GAIN CODE / Audio, HD Interface 32 b I²C, I²S 40-QFN (5x5)
Lowest to $4.2857

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $10.0574 $50.2870
13+ $8.2523 $107.2799
19+ $7.9944 $151.8936
26+ $7.7365 $201.1490
34+ $7.4786 $254.2724
45+ $6.7050 $301.7250
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,050 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess