EN
  • EN
  • DE

TLV320AIC1103PBSRG

Part No TLV320AIC1103PBSRG
Manufacturer Texas Instruments
Catalog Interface - CODECs
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family Interface - CODECs
Manufacturer Texas Instruments
Win Source Part Number 218400-TLV320AIC1103PBSRG
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TLV320AIC1103PBSRG CAD Model

Description

The TLV320AIC1103PBSRG is a versatile, low-power audio codec designed by Texas Instruments, renowned for its high performance in processing audio signals. It is an ideal solution for a wide range of applications that require audio input and output functionalities, such as mobile phones, digital assistants, portable media players, and more.

Key Features

  • High-Quality Audio: This codec supports a variety of audio formats and provides a high signal-to-noise ratio, ensuring crystal-clear sound quality for both playback and recording.
  • Low Power Consumption: Designed for battery-powered devices, the TLV320AIC1103PBSRG boasts an energy-efficient operation that helps extend the battery life of portable devices.
  • Flexible Sampling Rates: It supports multiple sampling rates, allowing it to be used in a diverse set of audio applications.
  • Programmable Functions: The codec features programmable functions such as volume control, mono/stereo microphone amplifier gain, and more, providing designers with flexibility in their audio system design.
  • Integrated Filters: Built-in digital filters help to reduce noise and improve audio clarity without the need for external components.
  • Small Footprint: The compact size of the TLV320AIC1103PBSRG makes it an excellent choice for space-constrained applications.

Technical Specifications

The TLV320AIC1103PBSRG operates on a supply voltage range of 2.7V to 3.3V, and it comes in a PowerPAD™ 48-Pin TQFP package. It features an integrated programmable gain amplifier (PGA) for the microphone input and a stereo headphone amplifier, making it a complete audio input/output solution. The codec also includes an on-chip PLL, which provides flexible clocking options and simplifies the system design by reducing the number of external components required.

Applications

With its robust feature set and high-quality audio processing capabilities, the TLV320AIC1103PBSRG is suitable for a variety of applications, including:

  • Smartphones and Tablets
  • Personal Digital Assistants (PDAs)
  • Portable Media Players
  • Handheld Gaming Devices
  • VoIP Systems

Overall, the TLV320AIC1103PBSRG from Texas Instruments represents a powerful audio codec solution that offers excellent performance, flexibility, and efficiency for designers looking to enhance the audio experience in their products.

You May Also Be Interested in

ams
IC CODEC AFE AUDIO STER 64-CABGA
Lowest to $3.2687
AKM Semiconductor Inc.
General Purpose Audio Codec 2ADC / 2DAC Ch 16-Pin TSSOP
Lowest to $5.4135
Texas Instruments
LOW-POWER, HIGHLY-INTEGRATED, PROGRAMMABLE 16-Bit, 26-KSPS MONO CODEC | IC VOICE CODEC 16BIT SER 32VQFN
Lowest to $5.2559
AKM Semiconductor Inc.
General Purpose Audio Codec 1ADC / 1DAC Ch 52-Pin QFN
Lowest to $47.6345
AKM Semiconductor Inc.
AUDIO CODEC WITH 13CH MIXERAND 18BIT DAC
Need more? Email Us
Texas Instruments
Enhanced Serial Interface CODEC/Filter COMBO Family | IC FILTER ENHANCE INTERFC 16SOIC
Need more? Email Us
ams
Lowest to $3.2687
AKM Semiconductor Inc.
INTEGRATED CIRCUIT / Stereo CODEC with MIC/HP/SPK-AMP
Lowest to $24.3993
AKM Semiconductor Inc.
Lowest to $6.5292

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $9.1889 $55.1334
14+ $7.5397 $105.5558
21+ $7.3040 $153.3840
29+ $7.0684 $204.9836
37+ $6.8328 $252.8136
49+ $6.1260 $300.1740
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 11,700 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess