EN
  • EN
  • DE

TLV320AIC1103PBS

Part No TLV320AIC1103PBS
Manufacturer Texas Instruments
Catalog Interface - CODECs
Description PCM CODEC | IC PCM CODEC PROG 15BIT 32-TQFP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tape and Reel
Type PCM
Data Interface PCM Audio Interface
Resolution (Bits) 15 b
Number of ADCs / DACs 1 / 1
Sigma Delta Yes
Supply Voltage , Analog 2.7V ~ 3.3V
Supply Voltage , Digital 2.7V ~ 3.3V
Temperature Range - Operating -40°C ~ 85°C
Mounting Style SMD
Manufacturer Package 32-TQFP
Supplier Device Package 32-TQFP (5x5)
Family Part Number TLV320AIC1103
Manufacturer Pack Quantity 250
MSL Level 3 (168 Hours)
Win Source Part Number 1270346-TLV320AIC1103PBS
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TLV320AIC1103PBS CAD Model

Description

The TLV320AIC1103PBS is a versatile and high-performance audio codec from Texas Instruments, designed to cater to the demanding requirements of both portable and fixed audio applications. This integrated circuit is engineered to deliver high-quality audio performance with low power consumption, making it an ideal choice for battery-powered devices.

Key Features

  • High-Quality Audio: The TLV320AIC1103PBS supports a wide range of audio sample rates and provides a high signal-to-noise ratio (SNR), ensuring crystal-clear sound reproduction for a superior audio experience.
  • Low Power Consumption: With its focus on power efficiency, this codec is optimized for extended battery life in portable devices, without compromising on audio quality.
  • Flexibility: It offers a variety of interfaces and supports multiple audio formats, giving designers the flexibility to use it in a broad spectrum of audio applications.
  • Programmable Functions: The device features programmable functions and digital signal processing (DSP) capabilities that allow for customization and advanced audio processing.

Applications

The TLV320AIC1103PBS is suitable for a diverse range of applications, including:

  • Smartphones and Tablets
  • Portable Media Players
  • Bluetooth Headphones and Speakers
  • Digital Assistants
  • Home Audio Systems
  • Automotive Audio Systems

Technical Specifications

Some of the technical specifications of the TLV320AIC1103PBS include:

  • Audio Sample Rates: Supports various rates for flexible design
  • Signal-to-Noise Ratio (SNR): High SNR for clear audio output
  • Power Supply: Designed for low-voltage operation
  • Interface: I2C and SPI support for easy integration

Conclusion

The TLV320AIC1103PBS from Texas Instruments is a highly capable audio codec that offers a blend of audio performance, power efficiency, and design flexibility. Its rich set of features and programmability make it an excellent choice for developers looking to create products with outstanding audio capabilities.

You May Also Be Interested in

Analog Devices Inc.
4 ADC, 2 DAC LOW POWER CODEC, AU / General Purpose Interface 24 b I2C, SPI 42-WLCSP (2.7x2.32)
Lowest to $7.1118
Advanced Micro Devices
AM7905 - PCM CODEC, A/MU-LAW
Lowest to $9.6650
Rochester Electronics
CVSD CODEC, CVSD, 1-FUNC, PDSO16 / Interface
Need more? Email Us
Analog Devices Inc.
56-BUMP WAFER LEVEL CHIP SCALE P
Lowest to $13.7227
CML Microcircuits
ADAPTIVE DELTA MODULATION (ADM) / General Purpose Interface 8 b, 16 b Serial 20-SOIC
Need more? Email Us
Renesas Electronics America
IC CODEC AC'97 MIC/JACK 48-QFP / Audio, AC '97 Interface 20 b Serial 48-TQFP (7x7)
Need more? Email Us
Analog Devices Inc.
MULTI CHANNEL 96KHZ CODEC / Interface
Lowest to $17.4627
Cirrus Logic Inc.
WM1616 - AC97 HI-FI CODEC + PCM
Need more? Email Us
Cirrus Logic Inc.
WM8912 - LOW POWER AUDIO CODEC
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $8.9008 $53.4048
14+ $7.3032 $102.2448
22+ $7.0750 $155.6500
30+ $6.8467 $205.4010
38+ $6.6185 $251.5030
51+ $5.9339 $302.6289
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,100 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess