EN
  • EN
  • DE

TLV3202AQDGKRQ1

Part No TLV3202AQDGKRQ1
Manufacturer Texas Instruments
Catalog Linear - Comparators
Description IC COMP PUSH-PULL 8-VSSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 34 Weeks
Features Comparator General Purpose Push-Pull 8-VSSOP
Manufacturer Texas Instruments
Series Automotive, AEC-Q100
Package Reel - TR
Operating Temperature Range -40°C ~ 125°C
Mounting Surface Mount
Package 8-TSSOP, 8-MSOP (0.118", 3.00mm Width)
Case / Package 8-VSSOP
Family Name TLV3202
MSL Level 2 (1 Year)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number 296-46562-2, 296-46562-1, -296-46562-1-ND, TLV3202AQDGKRQ1-ND, 296-46562-6
Quantity per package 2500
Popularity High
Supply and Demand Status Balance
Win Source Part Number 936883-TLV3202AQDGKRQ1
Ultra Librarian 3D Model Ultra Librarian TLV3202AQDGKRQ1 CAD Model

Description

TLV3202AQDGKRQ1 - Automotive, Dual Nanopower, Open-Drain Output Comparator

The TLV3202AQDGKRQ1 from Texas Instruments is a cutting-edge, dual-channel comparator designed for automotive applications. This high-performance device is part of the TLV3202 series, known for its extremely low power consumption and small size, making it an ideal choice for power-sensitive systems within the automotive sector.

Key Features:

  • Nanopower Operation: The TLV3202AQDGKRQ1 operates with a very low quiescent current, which is crucial for battery-powered applications, helping to extend the life of the vehicle's battery.
  • Open-Drain Output: This feature allows for wired-OR connections, making the device versatile for various configurations and easy integration into digital systems.
  • Wide Supply Voltage Range: With a supply voltage range from 1.6 V to 5.5 V, the TLV3202AQDGKRQ1 is compatible with most standard automotive power systems, providing flexible design options.
  • Fast Response Time: The device ensures a rapid response with a typical delay time of 20 µs, which is critical for real-time monitoring and control applications within automotive systems.
  • Automotive Grade: As a Q1 device, it meets the stringent quality and reliability standards required for automotive applications, ensuring dependable performance under various conditions.

Applications:

The TLV3202AQDGKRQ1 is ideally suited for a range of automotive applications that require efficient power management and reliable performance, such as:

  • Engine control units
  • Powertrain systems
  • Battery management systems
  • Automotive sensor interfaces
  • Vehicle dynamic controls

Packaging:

Enclosed in an 8-pin MSOP (DGK) package, the TLV3202AQDGKRQ1 offers a compact footprint that is beneficial for space-constrained automotive environments. This packaging also provides robustness against harsh conditions typically found in automotive settings.

With its combination of low power consumption, high reliability, and versatile features, the TLV3202AQDGKRQ1 from Texas Instruments represents a premier solution for designers looking to enhance the efficiency and performance of automotive electronic systems.

You May Also Be Interested in

Texas Instruments
DIFFERENTIAL COMPARATORS WITH STROBES | IC DIFF COMPARATOR W/STRB 8SOIC
Lowest to $0.2809
Renesas Electronics America
IC COMP SNGL CMOS PP/OD SC88A
Lowest to $0.3234
Linear Technology
IC COMP 300NA 2% VOLT REF 8-DFN
Lowest to $48.9628
Texas Instruments
QUAD DIFFERENTIAL COMPARATOR
Lowest to $0.4621
Texas Instruments
Dual Micropower Rail-To-Rail Input CMOS Comparator with Open Drain Output | IC COMP DUAL MICRPWR CMOS 8VSSOP
Lowest to $4.6180
Intersil
IC COMPARATOR QUAD PREC 16-DIP
Lowest to $11.5556
Maxim Integrated
Micropower, Low-Voltage, SOT23, Rail-to-Rail I/O Comparators | IC COMPARATOR SGL R-R 8-SOIC
Lowest to $1.4553
Rohm Semiconductor
Low Voltage CMOS Comparator
Lowest to $0.3844
ON Semiconductor
Single Comparators | IC COMPARATOR SGL HI VOLT 8SOIC
Lowest to $0.2809

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895

Pricing & Ordering

Quantity Unit Price Ext. Price
45+ $1.2428 $55.9260
100+ $1.0197 $101.9700
155+ $0.9879 $153.1245
210+ $0.9560 $200.7600
275+ $0.9241 $254.1275
365+ $0.8286 $302.4390
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 10,000 pieces
MOQ: 45 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess