EN
  • EN
  • DE

TLV27L1IDRG4

Part No TLV27L1IDRG4
Manufacturer Texas Instruments
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description 11-uA/Channel, 160kHz, RR-Out Op Amp 8-SOIC -40 to 125
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Bandwidth 160 kHz
Mounting SMD (SMT)
Case / Package D
Common Mode Rejection Ratio 71 dB
Gain Bandwidth Product 160 kHz
Input Bias Current 60 pA
Input Offset Voltage (Vos) 5 mV
Lead Free Contains Lead
Max Dual Supply Voltage 8 V
Max I/O Voltage 5 mV
Maximum Operating Temperature 125 °C
Max Supply Voltage 16 V
Min Dual Supply Voltage 1.35 V
Min Operating Temperature -40 °C
Min Supply Voltage 2.7 V
Nominal Gain Bandwidth Product 180 kHz
Nominal Supply Current 11 µA
Number of Channels 1
Number of Circuits 1
Number of Elements 1
Number of Pins 8
Operating Supply Current 7 µA
Operating Supply Voltage 8 V
Output Current 400 µA
Output Current per Channel 400 µA
Packaging Tape and Reel
Power Dissipation 710 mW
Power Supply Rejection Ratio (PSRR) 74 dB
Radiation Hardening No
RoHS Compliant
Slew Rate 0.06 V/µs
Voltage Gain 100 dB
Win Source Part Number 1100153-TLV27L1IDRG4
Categories Linear - Amplifiers - Instrumentation,OP Amps,Buffer Amps
Manufacturer Texas Instruments
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian TLV27L1IDRG4 CAD Model

Description

TLV27L1IDRG4 Operational Amplifier

The TLV27L1IDRG4 from Texas Instruments is a high-precision operational amplifier that offers a blend of features making it ideal for a wide range of applications. This op-amp boasts a low input offset voltage, low noise, and low power consumption, along with a wide bandwidth and slew rate. Its design focuses on providing excellent stability and minimal voltage fluctuations, ensuring reliable performance in critical applications.

Key Features:

  • Low Input Offset Voltage: The TLV27L1IDRG4 has a low input offset voltage, which enhances accuracy and reduces error in signal processing applications.
  • Low Noise: With its low noise levels, this operational amplifier is suitable for audio applications and other sensitive electronic circuits where noise is a concern.
  • Low Power Consumption: The device is designed for energy efficiency, making it a good choice for battery-powered devices and portable applications.
  • Wide Bandwidth: The wide bandwidth allows the amplifier to handle a broad range of frequencies, suitable for high-speed signal processing.
  • High Slew Rate: A high slew rate ensures that the output can change rapidly in response to changes in the input signal, which is beneficial for fast-operating circuits.

Applications:

The TLV27L1IDRG4 is versatile and can be used in various applications, including:

  • Signal Conditioning
  • Audio Processing
  • Sensor Amplification
  • Active Filters
  • Data Acquisition Systems

The operational amplifier comes in a SOIC-8 package, which is a small outline integrated circuit that is easy to mount on a variety of PCB layouts. This package type also aids in efficient thermal management and space-saving on the board.

Whether you're designing consumer electronics, industrial control systems, or precision measurement devices, the TLV27L1IDRG4 operational amplifier from Texas Instruments is a reliable and high-performing component that can enhance the functionality and efficiency of your electronic designs.

You May Also Be Interested in

Microchip Technology
IC OPAMP GP 10MHZ RRO 14TSSOP
Lowest to $9.7925
Analog Devices Inc.
IC OPAMP DIFF 1 CIRCUIT 16LFCSP / Differential Amplifier 1 Circuit Differential 16-LFCSP-VQ (3x3)
Lowest to $12.6400
Linear Technology
IC OPAMP VFB 220MHZ 8DFN / Op Amp Dual High Speed Amplifier ±6.3V/12.6V Automotive 8-Pin DFN EP T/R
Need more? Email Us
Analog Devices Inc.
Low Noise, High Speed Amplifier for 16-Bit Systems
Lowest to $5.2389
Texas Instruments
IC CURRENT MONITOR 1% SC70-6
Lowest to $0.2948
Texas Instruments
LinCMOSE PRECISION DUAL OPERATIONAL AMPLIFIERS | IC OPAMP GP 2 CIRCUIT 8SOIC
Lowest to $0.3717
Linear Technology
IC OPAMP VFB 100MHZ 8DFN / Op Amp Dual High Speed Amplifier ±6.3V/12.6V Automotive 8-Pin DFN EP Tube
Lowest to $1.4727
Linear Technology
IC OPAMP GP 180MHZ RRO 8MSOP / Op Amp Dual High Speed Amplifier R-R I/O ±6.3V/12.6V Automotive 8-Pin MSOP T/R
Lowest to $2.7478
Linear Technology
Dual Programmable Gain Amplifiers with Serial Digital Interface | IC OPAMP PGA 2 CIRCUIT 12DFN
Lowest to $11.6418

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476

Pricing & Ordering

Quantity Unit Price Ext. Price
65+ $0.8098 $52.6370
155+ $0.6645 $102.9975
235+ $0.6437 $151.2695
325+ $0.6230 $202.4750
420+ $0.6022 $252.9240
560+ $0.5399 $302.3440
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,560 pieces
MOQ: 65 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess