EN
  • EN
  • DE

TLV27L1CDBV

Part No TLV27L1CDBV
Manufacturer Texas Instruments
Catalog Electronic Wholesale
Description FAMILY OF MICROPOWER RAIL-TO-RAIL OUTPUT
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Texas Instruments
Win Source Part Number 1270334-TLV27L1CDBV
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Application Field Used in Medical, Sensing & Instrumentation
Ultra Librarian 3D Model Ultra Librarian TLV27L1CDBV CAD Model

Description

The TLV27L1CDBV from Texas Instruments is a high-precision, low-power operational amplifier that is part of the family of TLV27x single-supply amplifiers. These amplifiers are specifically designed to operate with low power consumption while still providing excellent performance in terms of speed and accuracy. The TLV27L1CDBV is an ideal choice for battery-powered applications and other systems where power efficiency is a critical concern.

Key Features

  • Low Power Consumption: The device features a typical quiescent current of only 550 µA, which is significantly lower than that of conventional operational amplifiers. This makes it highly suitable for portable and battery-operated equipment.
  • Supply Voltage Range: It operates over a wide supply voltage range from 2.7V to 10V, allowing for flexibility in various circuit designs and compatibility with both analog and digital power supplies.
  • Rail-to-Rail Output: The TLV27L1CDBV offers a rail-to-rail output swing, which provides the maximum possible dynamic range at the output. This feature is particularly useful in single-supply applications.
  • High Output Drive: Despite its low-power characteristics, the amplifier can deliver a high output current, which is beneficial when driving heavy loads.
  • Low Input Bias Current: The device has a low input bias current, which reduces errors in high impedance sensor interfaces and precision circuits.
  • Stable with Capacitive Loads: The operational amplifier is designed to be stable with capacitive loads, making it a robust choice for a variety of applications.

Applications

The TLV27L1CDBV is versatile and can be used in a wide array of applications including:

  • Portable and battery-powered devices
  • Medical instrumentation
  • Sensor conditioning
  • Analog filters
  • Low-power audio circuits
  • Power supply control

With its combination of low power consumption, wide supply voltage range, and rail-to-rail output, the TLV27L1CDBV operational amplifier from Texas Instruments is an excellent choice for designers looking for a reliable and efficient component for their electronic designs.

You May Also Be Interested in

Stanford Microdevices
Low Noise pHEMT GaAs FET
Need more? Email Us
Texas Instruments
FAST-TRANSIENT-RESPONSE 750mA LOW-DROPOUT LINEAR REGULATORS
Lowest to $7.5672
Texas Instruments
Single Ended Active Clamp/Reset PWM
Need more? Email Us
Renesas Electronics America
Real Time Clock/Calendar/CPU Supervisor with EEPROM | IC RTC CLK/CALENDAR I2C 8-SOIC
Need more? Email Us
Texas Instruments
Low Noise, High-Bandwidth PSRR Low-Dropout 150mA Linear Regulator
Lowest to $0.4354
NXP / Nexperia
SECAM-PAL transcoder
Lowest to $1.3063
Texas Instruments
OCTAL TRANSPARENT D-TYPE LATCHES WITH 3-STATE OUTPUTS | IC OCT D TRNSP LATCH 3ST 20TSSOP
Lowest to $0.4958
Texas Instruments
120-V Boot, 3-A Peak, High Frequency, High-Side/Low-Side Driver
Lowest to $2.9136
Texas Instruments
Full Featured N+1 and ORing Power Rail Controller
Lowest to $2.3583

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
30+ $1.8768 $56.3040
65+ $1.5400 $100.1000
105+ $1.4919 $156.6495
140+ $1.4437 $202.1180
180+ $1.3956 $251.2080
240+ $1.2512 $300.2880
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 25,135 pieces
MOQ: 30 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess