EN
  • EN
  • DE

TLV2782IDGK

Part No TLV2782IDGK
Manufacturer Texas Instruments
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description IC OPAMP GP 2 CIRCUIT 8VSSOP / General Purpose Amplifier 2 Circuit Rail-to-Rail 8-VSSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Mfr Texas Instruments
Package Tube
Amplifier Type General Purpose
Number of Circuits 2
Output Type Rail-to-Rail
Slew Rate 5V/µs
Gain Bandwidth Product 8 MHz
Current - Input Bias 2.5 pA
Voltage - Input Offset 250 µV
Current - Supply 650µA (x2 Channels)
Current - Output / Channel 23 mA
Voltage - Supply Span (Min) 1.8 V
Voltage - Supply Span (Max) 3.6 V
Temperature Range - Operating -40°C ~ 125°C
Mounting Type Surface Mount
Package / Case 8-TSSOP, 8-MSOP (0.118", 3.00mm Width)
Supplier Device Package 8-VSSOP
Base Product Number TLV2782
Standard Package 80
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.33.0001
Win Source Part Number 1337392-TLV2782IDGK
Ultra Librarian 3D Model Ultra Librarian TLV2782IDGK CAD Model

Description

Overview of TLV2782IDGK

The TLV2782IDGK is a high-precision, dual operational amplifier (op-amp) from Texas Instruments, renowned for its low power consumption and high accuracy. This component is particularly suitable for battery-powered applications and precision analog systems where power efficiency and operational integrity are crucial.

Key Features

  • Low Power Consumption: The device is designed for optimal energy efficiency, which is essential for extending battery life in portable applications.
  • High Precision: With its advanced design, the TLV2782IDGK offers excellent precision, making it ideal for sensitive analog tasks.
  • Rail-to-Rail Output: The op-amp provides increased dynamic range, which is beneficial in single-supply operations and for driving analog-to-digital converters (ADCs).
  • Wide Supply Range: It operates over a wide supply range, accommodating various application requirements.

Applications

The TLV2782IDGK is versatile and can be used in a variety of applications, including:

  • Portable and battery-powered devices
  • Sensor amplification and signal conditioning
  • Medical instrumentation
  • Test and measurement equipment
  • Analog filters

Technical Specifications

  • Package: The device comes in an 8-pin MSOP (DGK) package, which is compact and suitable for space-constrained applications.
  • Temperature Range: It is designed to operate within an industrial temperature range, ensuring reliability under various environmental conditions.

Quality and Reliability

Texas Instruments is committed to delivering high-quality and reliable components. The TLV2782IDGK is no exception, as it undergoes rigorous testing and quality control processes to ensure performance and durability for critical applications.

Ordering and Packaging

The TLV2782IDGK can be ordered in different quantities and packaging options, catering to both small-scale prototypes and large-volume production needs. Detailed ordering information and packaging specifications can be found on the Texas Instruments website or by contacting their sales support.

For designers and engineers requiring a low-power, high-precision operational amplifier, the TLV2782IDGK from Texas Instruments is an excellent choice that combines performance with efficiency in a compact form factor.

You May Also Be Interested in

Intersil
IC OPAMP VFB 200MHZ RRO 16SOIC / Op Amp Triple GP R-R O/P ±2.75V/5.5V 16-Pin SOIC T/R
Need more? Email Us
Texas Instruments
IC OPAMP GP 130KHZ RRO 14TSSOP
Lowest to $6.0538
Texas Instruments
IC OPAMP GP 2.8MHZ RRO 14SOIC
Lowest to $5.1358
Texas Instruments
IC OPAMP CFA 1.75GHZ 8SOIC
Need more? Email Us
STMicroelectronics
HIGH SPEED CMOS QUAD OPERATIONAL AMPLIFIERS | IC OPAMP GP 4 CIRCUIT 14DIP
Need more? Email Us
Microchip Technology
IC OPAMP GP 60MHZ RRO 8SOIC
Lowest to $1.3456
Texas Instruments
High-Precision, Low-Noise, Rail-to-Rail Output 11MHz JFET Op Amp
Lowest to $6.8766
Maxim Integrated
+3V/+5V, 250MHz, SOT23 ADC Buffer Amplifiers with High-Speed Disable | IC BUFFER 1 CIRCUIT 8SOIC
Lowest to $9.1938
Intersil
IC OPAMP VFB 40MHZ SOT23-6 / Op Amp Single High Speed Amplifier ±5V/12V 6-Pin SOT-23 T/R
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046

Pricing & Ordering

Quantity Unit Price Ext. Price
21+ $2.3960 $50.3160
51+ $1.9659 $100.2609
79+ $1.9045 $150.4555
109+ $1.8431 $200.8979
141+ $1.7816 $251.2056
188+ $1.5973 $300.2924
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,114 pieces
MOQ: 21 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess