EN
  • EN
  • DE

TLV2775CPWR

Part No TLV2775CPWR
Manufacturer Texas Instruments
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family Linear - Amplifiers - Instrumentation,OP Amps,Buffer Amps
Manufacturer Texas Instruments
Win Source Part Number 218398-TLV2775CPWR
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TLV2775CPWR CAD Model

Description

Overview of TLV2775CPWR from Texas Instruments

The TLV2775CPWR is a high-performance, rail-to-rail input and output operational amplifier (op-amp) from Texas Instruments. This advanced op-amp is designed to operate with a single or dual power supply, making it an extremely versatile component for a wide range of electronic applications. With its low voltage noise and high-speed performance, the TLV2775CPWR is ideal for signal conditioning, active filters, and audio applications.

Key Features

  • Rail-to-Rail Input/Output: The TLV2775CPWR provides a wide input common-mode voltage range that extends to both supply rails, which allows for increased headroom, making it perfect for use in systems with limited power supply voltages.
  • High-Speed Operation: With a 2.8 MHz bandwidth and a 6.4 V/μs slew rate, this op-amp is capable of handling fast signal transitions, making it suitable for high-speed signal processing applications.
  • Low Power Consumption: Despite its high-speed capabilities, the TLV2775CPWR is designed for low power consumption, with a quiescent current of just 950 μA per channel, which is beneficial for battery-powered devices.
  • Single or Dual Power Supply: It operates from a single power supply ranging from 2.7V to 6V or a dual power supply of ±1.35V to ±3V, providing designers with flexibility in power supply management.
  • Robust Output Drive: Capable of delivering a high output current, this op-amp can drive capacitive loads while maintaining stability, which is essential for driving A/D converters or buffering digital-to-analog converters (DACs).

Applications

The TLV2775CPWR is suitable for a variety of applications, including:

  • Portable and battery-powered electronics
  • Active filters and signal conditioning
  • Audio and video processing
  • Sensor interfaces and data acquisition systems
  • Medical instrumentation and diagnostic equipment

Packaging and Quality

Encased in a TSSOP-14 package, the TLV2775CPWR ensures a compact footprint on PCBs, which is critical for space-constrained applications. Texas Instruments is known for its commitment to quality, and this product is no exception. It adheres to high manufacturing standards, ensuring reliability and performance consistency across various environmental conditions.

With its combination of features, the TLV2775CPWR from Texas Instruments stands out as a robust and reliable choice for designers looking to improve the performance and efficiency of their electronic systems.

You May Also Be Interested in

Analog Devices Inc.
IC OPAMP GP 2 CIRCUIT 8LFCSP / General Purpose Amplifier 2 Circuit Rail-to-Rail 8-LFCSP-WD (3x3)
Lowest to $7.3760
Texas Instruments
6.5MHz, 585muA, Rail-to-Rail I/O CMOS Operational Amplifier
Lowest to $1.0153
Texas Instruments
IC OPAMP GP 80MHZ RRO SC70-6
Lowest to $2.3039
Linear Technology
IC OPAMP GP 325MHZ RRO 8SO / Op Amp Single Low Noise Amplifier R-R I/O ±6.3V/12.6V Automotive 8-Pin SOIC N T/R
Lowest to $2.1987
Analog Devices Inc.
16 V, 1 MHz, CMOS Rail-to-Rail Input/Output Operational Amplifier
Lowest to $1.8464
Texas Instruments
IC OPAMP GP 2.2MHZ 8SOIC
Lowest to $2.5629
Microchip Technology
IC OPAMP GP 10MHZ RRO 14TSSOP
Lowest to $9.7925
Texas Instruments
IC CURRENT MONITOR 1% SC70-6
Lowest to $0.2948
Linear Technology
Dual Programmable Gain Amplifiers with Serial Digital Interface | IC OPAMP PGA 2 CIRCUIT 12DFN
Lowest to $11.6418

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess