EN
  • EN
  • DE

TLV2772CDRG4

Part No TLV2772CDRG4
Manufacturer Texas Instruments
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description IC OPAMP GP 5.1MHZ RRO 8SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Amplifier Type General Purpose
Number of Circuits 2
Output Type Rail-to-Rail
Slew Rate 10.5 V/μs
Gain Bandwidth Product (GBP) 5.1MHz
Current - Input Bias 2pA
Voltage - Input Offset 500μV
Operating Supply Current 1mA
Channel Output Current 50mA
Supply Voltage - Operating 2.5 V to 5.5 V, ±1.25 V to 2.75 V
Temperature Range - Operating 0°C to 70°C
Mounting SMD (SMT)
Case / Package 8-SOIC
Win Source Part Number 213098-TLV2772CDRG4
Popularity Medium
Supply and Demand Status Limited
Application Field Used in Automotive, Signal Processing, Communications & Networking, Medical, Industrial, Defence, Military & Aerospace, Portable Devices
Ultra Librarian 3D Model Ultra Librarian TLV2772CDRG4 CAD Model

Description

The TLV2772CDRG4 is a high-performance, dual operational amplifier from Texas Instruments, designed to meet the needs of a wide array of applications. It is part of the family of Rail-to-Rail Input/Output high-speed op-amps which utilize a new Texas Instruments silicon-gate LinCMOS™ process. This technology brings together the benefits of low voltage single supply operation with the dynamic performance of conventional bipolar op-amps.

Key Features

  • High Speed: With a 5.1 MHz bandwidth and a 2.3 V/μs slew rate, the TLV2772CDRG4 is capable of handling fast signal transitions, making it suitable for high-frequency signal processing.
  • Rail-to-Rail Input/Output: The device provides increased dynamic range, which is particularly useful for single-supply operations. It allows for input and output signals to swing very close to the supply rails.
  • Low Distortion: The op-amp features a Total Harmonic Distortion (THD) of 0.0003%, ensuring a high fidelity signal amplification, crucial for audio and instrumentation applications.
  • Low Noise: A voltage noise density of 8 nV/√Hz at 1 kHz ensures a clean amplification process, minimizing the introduction of unwanted noise into the signal path.
  • Single-Supply Operation: It operates from a single supply voltage range of 2.7 V to 6 V, which is ideal for battery-powered devices and reduces the complexity of power supply design.
  • Robust Design: The device comes in a small-outline integrated circuit (SOIC) package, which is designed for space-saving on the PCB.

Applications

The TLV2772CDRG4 is versatile and can be used in a variety of applications, including:

  • Portable Communications Devices
  • Audio Signal Processing
  • Analog Filters
  • Test and Measurement Equipment
  • ADC Buffer Amplifiers
  • Active Filters
  • Medical Instrumentation

Conclusion

In summary, the TLV2772CDRG4 from Texas Instruments is a powerful, dual operational amplifier that combines high-speed performance with the convenience of rail-to-rail input and output. Its low noise, low distortion, and single-supply operation make it an excellent choice for designers looking for an op-amp that can deliver precision and efficiency in a compact form factor. Whether it's for audio processing, signal conditioning, or any other application requiring a high-quality operational amplifier, the TLV2772CDRG4 stands out as a reliable and versatile solution.

You May Also Be Interested in

Texas Instruments
IC OPAMP GP 1MHZ 14TSSOP
Lowest to $0.6882
Analog Devices Inc.
IC OPAMP ZERO-DRIFT 1 CIRC 8MSOP / Zero-Drift Amplifier 1 Circuit Rail-to-Rail 8-MSOP
Lowest to $2.3582
Analog Devices Inc.
IC OPAMP DIFF 1 CIRCUIT 16LFCSP / Differential Amplifier 1 Circuit Differential 16-LFCSP-VQ (3x3)
Lowest to $12.6400
Linear Technology
Dual Programmable Gain Amplifiers with Serial Digital Interface | IC OPAMP PGA 2 CIRCUIT 12DFN
Lowest to $11.6418
Analog Devices Inc.
IC OPAMP DIFF 2 CIRCUIT 24LFCSP / ADC Driver IC Driver 24-LFCSP-WQ (4x4)
Need more? Email Us
Linear Technology
IC OPAMP VFB 220MHZ 8DFN / Op Amp Dual High Speed Amplifier ±6.3V/12.6V Automotive 8-Pin DFN EP T/R
Need more? Email Us
Microchip Technology
IC OPAMP GP 10MHZ RRO 14TSSOP
Lowest to $9.7925
Texas Instruments
6.5MHz, 585muA, Rail-to-Rail I/O CMOS Operational Amplifier
Lowest to $1.0153
Linear Technology
IC OPAMP VFB 100MHZ 8DFN / Op Amp Dual High Speed Amplifier ±6.3V/12.6V Automotive 8-Pin DFN EP Tube
Lowest to $1.4727

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476

Pricing & Ordering

Quantity Unit Price Ext. Price
11+ $4.5923 $50.5153
27+ $3.7681 $101.7387
42+ $3.6503 $153.3126
57+ $3.5326 $201.3582
74+ $3.4148 $252.6952
98+ $3.0616 $300.0368
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 17,000 pieces
MOQ: 11 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess