The TLV2541IDRG4 by Texas Instruments is a high-precision, 12-bit analog-to-digital converter (ADC) that combines performance and low-power consumption in a compact, single-channel form factor. It is designed to meet the rigorous demands of industrial, automotive, and consumer electronics, offering a versatile solution for a wide range of applications.
Key Features
- Resolution: 12-bit ADC with no missing codes.
- Sampling Rate: Offers a programmable data output rate up to 200 kSPS.
- Input Range: Features a wide input range with a pseudo-differential input capability.
- Low Power Consumption: Ideal for battery-powered and power-sensitive applications, with a typical power consumption of 3.5 mW at 200 kSPS.
- Serial Interface: Equipped with a SPI-compatible serial interface for easy integration into a variety of microcontroller-based systems.
- Package: Available in a VQFN-16 package, providing a space-saving footprint for compact PCB designs.
- Temperature Range: Operates over an industrial temperature range of -40°C to 85°C.
Applications
The TLV2541IDRG4 is suitable for multiple applications including:
- Portable instrumentation
- Data acquisition systems
- Battery-operated equipment
- Medical devices
- Automotive control systems
Quality and Reliability
As with all Texas Instruments products, the TLV2541IDRG4 is manufactured to the highest quality standards. Its robust design ensures reliable performance in the toughest environments, making it the preferred choice for engineers and designers looking for a dependable ADC solution.
Support and Resources
For additional information, datasheets, and support resources, customers can visit the Texas Instruments website or contact their local TI representative. The company provides comprehensive technical support, including development tools and software libraries, to accelerate the product development process.