Product Overview: Texas Instruments TLV2473IDGQ
The Texas Instruments TLV2473IDGQ is a high-performance, low-power, rail-to-rail input/output operational amplifier. This advanced op-amp is part of the TLV247x family, which is known for its combination of speed and power efficiency. The TLV2473IDGQ is a quad-channel amplifier that comes in a 10-pin MSOP PowerPAD™ package, designed for a wide range of applications, from consumer electronics to industrial control systems.
Key Features
- High Speed: With a 2.8MHz bandwidth and a 6.4V/μs slew rate, the TLV2473IDGQ is capable of handling fast signal variations, making it suitable for audio processing, video electronics, and communication systems.
- Low Power Consumption: Despite its high-speed capabilities, this op-amp maintains low power consumption, with a typical quiescent current of just 600μA per channel. This feature is critical for battery-powered and portable devices where power efficiency is paramount.
- Rail-to-Rail I/O: The ability to handle input and output signals that extend to the power supply rails makes the TLV2473IDGQ extremely versatile in single-supply applications, maximizing dynamic range without the need for additional level-shifting circuitry.
- MicroSize Package: The compact 10-pin MSOP PowerPAD™ package is engineered for reduced space requirements, allowing for high-density placement in PCB designs and making it ideal for space-constrained applications.
Applications
The TLV2473IDGQ is suitable for a variety of applications, including:
- Active filters
- ADC buffer amplifiers
- Signal conditioning
- Audio processing
- Portable and battery-powered electronics
- Data acquisition systems
- Test and measurement equipment
Technical Specifications
Some of the technical specifications of the TLV2473IDGQ include:
- Supply Voltage Range: 2.7V to 6V
- Output Current: 80mA
- Input Offset Voltage: 1mV (typical)
- Operating Temperature Range: -40°C to 125°C
Overall, the Texas Instruments TLV2473IDGQ operational amplifier is a robust, efficient solution for designers seeking to enhance the performance of their electronic systems without compromising on power consumption or space.