The TLV2472ID is a state-of-the-art dual operational amplifier (op-amp) from Texas Instruments, known for its high performance and versatility in a wide range of applications. This op-amp is part of the TLV247x family, which are low-power devices that combine a bandwidth of 2.8 MHz with a high slew rate of 6.4 V/μs, delivering an exceptional dynamic response.
Key Features
- Rail-to-Rail Input/Output: The TLV2472ID offers true rail-to-rail input/output capability, which allows for better signal dynamic range. This feature makes it an ideal choice for single-supply operations and for applications that require a full use of the available supply voltage range.
- Low Noise: With a low noise density of 9 nV/√Hz at 1 kHz, this op-amp is suitable for audio processing and other sensitive applications where maintaining signal fidelity is crucial.
- Low Quiescent Current: The device has a low quiescent current of 500 μA per channel, which contributes to the efficiency of the system and makes it suitable for battery-powered devices.
- High Output Drive: The TLV2472ID can deliver a high output current, which is beneficial when driving heavy loads.
Applications
- Portable and battery-powered instruments
- Audio processing
- Analog filters
- Sensor amplification
- Medical instrumentation
- Active filter circuits
Product Specifications
- Supply Voltage Range: 2.7 V to 6 V
- Number of Channels: 2
- Package/Case: SOIC-8
- Operating Temperature Range: -40°C to 125°C
The TLV2472ID is available in an 8-pin SOIC package, making it compact and easy to integrate into various circuit designs. With its advanced features and reliable performance, this operational amplifier is a top choice for designers looking for quality and longevity in their electronic components.