EN
  • EN
  • DE

TLV2464QPWRQ1

Part No TLV2464QPWRQ1
Manufacturer Texas Instruments
Catalog Electronic Wholesale
Description LOW-POWER RAIL-TO-RAIL INPUT/OUTPUT OPERATIONAL AMPLIFIERS WITH SHUTDOWN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Texas Instruments
Win Source Part Number 1270165-TLV2464QPWRQ1
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TLV2464QPWRQ1 CAD Model

Description

The TLV2464QPWRQ1 from Texas Instruments is a high-quality automotive-grade operational amplifier (op-amp) that delivers robust performance for a wide range of applications. Designed specifically to meet the rigorous standards of the automotive industry, this op-amp is ideal for use in vehicle electronics, such as sensor interfaces, power management systems, and control modules.

Key Features:

  • Low Power Consumption: The TLV2464QPWRQ1 is optimized for low-voltage operation, making it an excellent choice for battery-powered applications where power efficiency is critical.
  • High Output Drive: Capable of delivering a high output drive, this op-amp can drive heavier loads without compromising performance, ensuring reliable operation in demanding automotive environments.
  • Wide Supply Range: With a wide supply range of 2.7V to 6V, the TLV2464QPWRQ1 provides designers with the flexibility to use it in various circuits without the need for additional power regulation.
  • Robust ESD Protection: The device is equipped with robust electrostatic discharge (ESD) protection, which is essential for maintaining functionality and longevity in the harsh electrical environments found in automotive applications.
  • Extended Temperature Range: It operates over an extended temperature range, ensuring reliable performance under the extreme temperature variations commonly encountered in automotive settings.

Applications:

  • Automotive sensor interfaces
  • Powertrain systems
  • Body control modules
  • Infotainment systems
  • Battery management systems

The TLV2464QPWRQ1's package is a TSSOP-14 (Thin Shrink Small Outline Package), which is suitable for space-constrained applications. Its design is focused on providing high-quality signal amplification with minimal distortion, which is critical for advanced automotive systems that rely on precise signal processing.

Overall, the TLV2464QPWRQ1 operational amplifier from Texas Instruments stands out as a reliable and efficient solution for automotive electronics designers who require a high-performance op-amp that can withstand the challenging conditions of automotive applications.

You May Also Be Interested in

Mimix Broadband
18.0-34.0 GHz GaAs MMIC Receiver
Need more? Email Us
Xilinx Inc.
5V in-system programmable
Need more? Email Us
Texas Instruments
3-V, 10-BIT, 21-MSPS, ENHANCED TIMING CONTROL CCD ANALOG FRONT END
Need more? Email Us
Stanson Technology
Dual P Channel Enhancement Mode MOSFET
Lowest to $0.1040
SMSC Corporation
USB 2.0 Hi-Speed Hub Controller
Lowest to $5.0543
Texas Instruments
TRIPLE 3-INPUT POSITIVE-AND GATES
Lowest to $2.9184
SamHop
N-Channel E nhancement Mode Field Effect Transistor
Need more? Email Us
Renesas Electronics America
MINICUBE2 Firmware
Need more? Email Us
Texas Instruments
SYNCHRONOUS BOOST CONVERTER WITH 1.1A SWITCH AND INTEGRATED LDO
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess