EN
  • EN
  • DE

TLV2464ID

Part No TLV2464ID
Manufacturer Texas Instruments
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description FAMILY OF LOW-POWER RAIL-TO-RAIL INPUT/OUTPUT OPERATIONAL AMPLIFIERS WITH SHUTDOWN | IC OPAMP GP 4 CIRCUIT 14SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tube
Amplifier Type General Purpose
Output Type Rail-to-Rail
Slew Rate 1.6V/μs
Gain Bandwidth Product 6.4MHz
Current - Input Bias 1.3nA
Voltage - Input Offset 500μV
Supply Current 550μA
Current - Output / Channel 80mA
Supply Voltage , Single/Dual (±) 2.7V ~ 6V, ±1.35V ~ 3V
Temperature Range - Operating -40°C ~ 125°C
Mounting Style SMD
Manufacturer Package 14-SOIC
Supplier Device Package 14-SOIC
Family Part Number TLV2464
Manufacturer Pack Quantity 50
MSL Level 1 (Unlimited)
Win Source Part Number 1270160-TLV2464ID
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TLV2464ID CAD Model

Description

Product Overview: Texas Instruments TLV2464ID

The TLV2464ID from Texas Instruments is a high-performance, low-power operational amplifier that is ideal for a wide range of applications. This quad operational amplifier integrates four independent op-amps in a single package, making it a space-efficient choice for complex circuit designs.

Key Features

  • Low Power Consumption: The TLV2464ID is designed for power-sensitive applications, offering a low supply current of 500 µA/channel, which helps in extending battery life in portable devices.
  • Rail-to-Rail Input/Output: This feature allows the op-amp to operate effectively with input signals close to the power supply rails, maximizing the dynamic range in battery-operated designs.
  • Wide Bandwidth: With a bandwidth of 6.4 MHz, the TLV2464ID provides good frequency response for a variety of signal processing tasks.
  • High Output Drive: Capable of delivering a high output current, this op-amp can drive heavier loads without compromising performance.
  • MicroPower Shutdown Mode: It includes a shutdown feature that reduces the supply current to 0.3 µA/channel, further conserving power when the amplifier is not in use.

Applications

The versatile nature of the TLV2464ID makes it suitable for an array of applications, including:

  • Portable and battery-operated equipment
  • Audio processing
  • Sensor interfacing and signal conditioning
  • Active filters and data acquisition systems
  • Medical instrumentation

Technical Specifications

  • Supply Voltage Range: 2.7 V to 6 V
  • Input Offset Voltage: 1 mV (typical)
  • Operating Temperature Range: -40°C to 85°C
  • Package Type: SOIC-14

The TLV2464ID comes in a robust, industry-standard SOIC-14 package, offering excellent thermal performance and ease of integration into a variety of circuit boards. With its impressive feature set, the TLV2464ID by Texas Instruments stands out as a reliable choice for designers seeking to optimize their analog signal processing with minimal power draw.

You May Also Be Interested in

Texas Instruments
IC OPAMP GP 2.2MHZ 8SOIC
Lowest to $1.4339
Texas Instruments
IC OPAMP GP 1MHZ 14TSSOP
Lowest to $0.6882
Texas Instruments
6.5MHz, 585muA, Rail-to-Rail I/O CMOS Operational Amplifier
Lowest to $1.0153
Microchip Technology
IC OPAMP GP 10MHZ RRO 14TSSOP
Lowest to $9.7925
Analog Devices Inc.
Dual, Low Noise, Single-Supply Variable Gain Amplifier | IC OPAMP VGA 2 CIRCUIT 16SOIC
Lowest to $2.1937
Analog Devices Inc.
IC LIMITING 1 CIRCUIT 16LFCSP / Limiting Amplifier 1 Circuit Differential 16-LFCSP-WQ (3x3)
Lowest to $7.5964
Analog Devices Inc.
IC OPAMP ZERO-DRIFT 1 CIRC 8MSOP / Zero-Drift Amplifier 1 Circuit Rail-to-Rail 8-MSOP
Lowest to $2.3582
Linear Technology
Dual Programmable Gain Amplifiers with Serial Digital Interface | IC OPAMP PGA 2 CIRCUIT 12DFN
Lowest to $11.6418
Analog Devices Inc.
16 V, 1 MHz, CMOS Rail-to-Rail Input/Output Operational Amplifier
Lowest to $1.8464

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985

Pricing & Ordering

Quantity Unit Price Ext. Price
15+ $3.4341 $51.5115
36+ $2.8178 $101.4408
55+ $2.7297 $150.1335
76+ $2.6417 $200.7692
98+ $2.5536 $250.2528
132+ $2.2894 $302.2008
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,500 pieces
MOQ: 15 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess