Product Overview: TLV2462CDGKR from Texas Instruments
The TLV2462CDGKR is a cutting-edge operational amplifier (op-amp) brought to you by Texas Instruments, a leader in semiconductor solutions. This high-quality op-amp is designed for low-power operations while providing an impressive bandwidth and speed. It is a perfect choice for battery-powered applications and portable devices due to its low quiescent current.
The TLV2462CDGKR operates at a voltage range from 2.7V to 6V, which makes it highly versatile for various circuits that require different power levels. With a rail-to-rail output swing, this op-amp can drive loads close to the power supply rails, maximizing the dynamic range in applications such as audio processing, sensor conditioning, and active filtering.
This device comes in a compact VSSOP-8 (DGK) package that is space-efficient, making it ideal for high-density PCB layouts. The small footprint of the TLV2462CDGKR allows for its use in space-constrained applications without compromising performance. Additionally, the advanced design of this op-amp ensures a low input bias current, which is crucial for precision applications.
The TLV2462CDGKR features a slew rate of 1.6 V/µs and a bandwidth of 6.4 MHz, which provides a good balance between speed and power consumption. Thanks to its micro-power operation, this op-amp maintains excellent AC performance while keeping the power drain to a minimum. This characteristic is especially important for portable and battery-powered devices where power efficiency is paramount.
In summary, the TLV2462CDGKR from Texas Instruments is an exceptional choice for designers who need a reliable, high-performance op-amp that doesn't sacrifice power efficiency. Its rail-to-rail output, low-power operation, and compact packaging make it a versatile component suitable for a wide range of electronic applications.
Key Features:
- Low quiescent current: Ideal for battery-powered applications
- Rail-to-rail output: Maximizes dynamic range
- Wide supply voltage range: 2.7V to 6V
- High slew rate: 1.6 V/µs
- Wide bandwidth: 6.4 MHz
- Compact VSSOP-8 package: Suitable for space-constrained applications
- Low input bias current: Ensures precision in measurement applications