EN
  • EN
  • DE

TLV2379IDR

Part No TLV2379IDR
Manufacturer Texas Instruments
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description IC OPAMP GP 1 CIRCUIT 8SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 11 Weeks
Features General Purpose Amplifier Circuit Rail-to-Rail 8-SOIC
Manufacturer Texas Instruments
Package Reel - TR
Operating Temperature Range -40°C ~ 125°C
Mounting Surface Mount
Package 8-SOIC (0.154", 3.90mm Width)
Case / Package 8-SOIC
Family Name TLV2379
MSL Level 2 (1 Year)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.33.0001
Other Part Number 296-44540-6, 296-44540-2, 296-44540-1, TLV2379IDR-ND
Quantity per package 2500
Popularity High
Supply and Demand Status Balance
Win Source Part Number 900165-TLV2379IDR
Ultra Librarian 3D Model Ultra Librarian TLV2379IDR CAD Model

Description

The TLV2379IDR is a high-precision operational amplifier (op-amp) from the renowned semiconductor manufacturer, Texas Instruments. This component is part of Texas Instruments' TLV237x family, which is known for its low-power consumption and high accuracy. The TLV2379IDR is designed to operate with single or dual supplies, making it a versatile choice for a wide range of applications.

Key Features

  • Supply Voltage: The device can function within a supply voltage range of 2.7V to 16V, or ±1.35V to ±8V for dual supplies, which allows for flexible integration into various circuit designs.
  • Low Offset Voltage: It boasts an ultra-low input offset voltage, which enhances the accuracy of the amplifier and makes it ideal for precision applications.
  • Low Noise: With its low noise density, the TLV2379IDR is suitable for applications that require minimal signal distortion and high signal integrity.
  • High Output Drive Capability: The device is capable of driving large loads, making it suitable for both high- and low-impedance applications.
  • Wide Bandwidth: It offers a wide bandwidth which ensures a fast response and is beneficial for high-speed signal processing.

Applications

The TLV2379IDR op-amp is commonly used in a variety of applications, including:

  • Sensor amplification and signal conditioning
  • Analog-to-Digital Converter (ADC) drivers
  • Active filters and oscillators
  • Audio electronics
  • Medical instrumentation
  • Industrial process controls

Quality and Reliability

Texas Instruments is committed to delivering high-quality and reliable components. The TLV2379IDR is no exception and is built to meet stringent industry standards. It is available in an 8-pin SOIC package, identified by the IDR suffix, which is suitable for automated assembly processes and offers a compact footprint for space-constrained applications.

Ordering Information

To order the TLV2379IDR or to request samples, visit the Texas Instruments website or contact an authorized distributor. Ensure to refer to the specific part number TLV2379IDR to obtain the correct device specification.

You May Also Be Interested in

Linear Technology
Dual Programmable Gain Amplifiers with Serial Digital Interface | IC OPAMP PGA 2 CIRCUIT 12DFN
Lowest to $11.6418
Texas Instruments
6.5MHz, 585muA, Rail-to-Rail I/O CMOS Operational Amplifier
Lowest to $1.0153
Analog Devices Inc.
Low Noise, High Speed Amplifier for 16-Bit Systems
Lowest to $5.2389
Linear Technology
IC OPAMP GP 180MHZ RRO 8MSOP / Op Amp Dual High Speed Amplifier R-R I/O ±6.3V/12.6V Automotive 8-Pin MSOP T/R
Lowest to $2.7478
Analog Devices Inc.
16 V, 1 MHz, CMOS Rail-to-Rail Input/Output Operational Amplifier
Lowest to $1.8464
Analog Devices Inc.
IC LIMITING 1 CIRCUIT 16LFCSP / Limiting Amplifier 1 Circuit Differential 16-LFCSP-WQ (3x3)
Lowest to $7.5964
Linear Technology
IC OPAMP DUAL GP 80MHZ RRO 8MSOP / Op Amp Dual High Speed Amplifier R-R I/O ±6.3V/12.6V Automotive 8-Pin MSOP T/R
Lowest to $2.4414
Texas Instruments
IC OPAMP VFB 165MHZ 8SOIC
Need more? Email Us
Texas Instruments
IC OPAMP GP 1MHZ 14TSSOP
Lowest to $0.6882

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542

Pricing & Ordering

Quantity Unit Price Ext. Price
30+ $1.7439 $52.3170
70+ $1.4309 $100.1630
110+ $1.3862 $152.4820
150+ $1.3415 $201.2250
195+ $1.2968 $252.8760
260+ $1.1626 $302.2760
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 10,000 pieces
MOQ: 30 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess