EN
  • EN
  • DE

TPS22925BYPHR

Part No TPS22925BYPHR
Manufacturer Texas Instruments
Catalog PMIC - Power Distribution Switches, Load Drivers
Description IC PWR SWITCH N-CHAN 1:1 6DSBGA
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 34 Weeks
Manufacturer Texas Instruments
Package Reel - TR
Supply Voltage Not Required
Operating Temperature Range -40°C ~ 105°C (TA)
Mounting Surface Mount
Package 6-XFBGA, DSBGA
Case / Package 6-DSBGA
Family Name TPS22925
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number -296-43365-1-ND, TPS22925BYPHR-ND, 296-43365-6, 296-43365-1, 296-43365-2
Quantity per package 3000
Popularity High
Supply and Demand Status Balance
Win Source Part Number 900707-TPS22925BYPHR
Ultra Librarian 3D Model Ultra Librarian TPS22925BYPHR CAD Model

Description

TPS22925BYPHR by Texas Instruments

The TPS22925BYPHR is a compact, low-voltage, single-channel load switch designed by Texas Instruments (TI) for effective power distribution and management in electronic systems. This device is part of TI's extensive range of power switches optimized for low-power applications, offering both high performance and reliability.

Key Features

  • Input Voltage Range: The TPS22925BYPHR operates over a wide input voltage range from 1.1V to 5.5V, making it versatile for various low-voltage applications.
  • Low ON-Resistance: The device boasts a low ON-resistance (RON) of typically 56 mΩ at 5V, which helps minimize power loss and improve efficiency when the switch is in the ON state.
  • Quick Output Discharge: An integrated quick output discharge transistor ensures a rapid discharge of the output capacitance when the switch is turned off, which is critical for applications requiring immediate power-down of the load.
  • Controlled Slew Rate: The TPS22925BYPHR features a controlled slew rate to mitigate inrush current, thereby preventing potential damage to sensitive components and reducing noise in the system.
  • Ultra-Low Quiescent Current: It exhibits an ultra-low quiescent current of 0.5 µA (typical) when the switch is off, contributing to energy savings and longer battery life in portable applications.

Applications

The TPS22925BYPHR is suitable for a wide array of applications, including but not limited to:

  • Smartphones, Tablets, and Wearable Devices
  • Wireless Headsets and Audio Equipment
  • Portable Medical Devices
  • Power Management for Peripheral Ports
  • IoT and Battery-Powered Devices

Package and Quality

This load switch is available in a compact 6-pin, 1.5mm x 1mm, wafer chip scale package (WCSP) that is suitable for space-constrained applications. The TPS22925BYPHR is designed and manufactured to meet the high standards of quality and reliability that are synonymous with Texas Instruments' products.

For designers and engineers looking for a reliable power management solution, the TPS22925BYPHR offers the performance, efficiency, and space-saving design required for today's cutting-edge electronic devices.

You May Also Be Interested in

Microchip Technology
PC CARD/CARDBUS POWER CONTRLR
Need more? Email Us
Renesas Electronics America
IC PWR SWITCH P-CHANNEL 1:1 8DFN
Need more? Email Us
STMicroelectronics
IC PWR DRIVER N-CHAN 1:1 PWRSO10
Need more? Email Us
Freescale Semiconductor - NXP
HIGH-SIDE SWITCH, 36V, DUAL 22MO
Need more? Email Us
Rohm Semiconductor
IC HIGH SIDE SWITCH 1CH 8-TSSOP
Need more? Email Us
Microchip Technology
DUAL PROGRAMABLE CURRENT LIMIT S
Need more? Email Us
Rohm Semiconductor
IC PWR SWITCH N-CHAN 1:1 5SSOP
Need more? Email Us
Torex Semiconductor Ltd
IC PWR SWITCH P-CHAN 1:1 6USPC
Need more? Email Us
Texas Instruments
IC PWR SWITCH N-CHAN 1:1 8SOIC
Lowest to $7.7817

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211

Pricing & Ordering

Quantity Unit Price Ext. Price
70+ $0.7509 $52.5630
165+ $0.6162 $101.6730
255+ $0.5969 $152.2095
350+ $0.5777 $202.1950
450+ $0.5584 $251.2800
600+ $0.5006 $300.3600
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 138,780 pieces
MOQ: 70 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess