EN
  • EN
  • DE

TLV2352

Part No TLV2352
Manufacturer Texas Instruments
Catalog Electronic Wholesale
Description LinCMOSE DUAL LOW-VOLTAGE DIFFERENTIAL COMPARATORS
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer Texas Instruments
Win Source Part Number 1270025-TLV2352
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TLV2352 CAD Model

Description

Introducing the TLV2352 from Texas Instruments

The TLV2352 is a precision operational amplifier (op-amp) developed by the renowned semiconductor company, Texas Instruments (TI). This high-performance device is designed to meet a wide range of applications, offering an optimal combination of speed, precision, and low power consumption that sets it apart in the market.

Key Features

  • Low Power Consumption: The TLV2352 is engineered for energy efficiency, making it an ideal choice for battery-powered and portable devices. Its low power draw helps extend the life of your product's battery, ensuring reliable performance over extended periods.
  • High Input Impedance: With its high input impedance, the TLV2352 minimizes the impact on signal sources, preserving the integrity of the input signal and ensuring accurate amplification.
  • Wide Supply Range: This op-amp operates over a broad supply range, accommodating various applications and simplifying power supply design.
  • Output Short-Circuit Protection: The TLV2352 includes built-in output short-circuit protection, enhancing the durability and reliability of the device by preventing damage due to accidental shorts.

Applications

The versatility of the TLV2352 allows it to be used in a diverse array of applications, including:

  • Signal Conditioning
  • Sensor Amplification
  • Active Filters
  • Data Acquisition Systems
  • Medical Instrumentation
  • Portable Devices

Technical Specifications

The TLV2352 features a dual-channel configuration, offering flexibility for designs that require multiple op-amps. It boasts a wide bandwidth and a fast slew rate, ensuring that signals are amplified quickly and accurately. The low input bias current and low offset voltage make it ideal for precision applications where minimal error and drift are critical.

As with all Texas Instruments products, the TLV2352 is supported by a comprehensive suite of technical documentation and design resources, including datasheets, application notes, and simulation tools. This support ensures that integrating the TLV2352 into your design is as smooth and straightforward as possible, accelerating your time to market.

Whether you're working on a new design or updating an existing product, the TLV2352 from Texas Instruments offers the performance, reliability, and support you need to succeed.

You May Also Be Interested in

Xicor Inc.
E2POT™ Nonvolatile Digital Potentiometer
Lowest to $16.8087
Allegro MicroSystems, LLC
BiMOS II 8-BIT SERIAL INPUT, LATCHED SOURCE DRIVERS
Need more? Email Us
Mimix Broadband
18.0-34.0 GHz GaAs MMIC Receiver
Need more? Email Us
Texas Instruments
LOW POWER STEREO AUDIO CODEC FOR PORTABLE AUDIO/TELEPHONY
Lowest to $29.1915
SMSC Corporation
USB 2.0 Hi-Speed Hub Controller
Lowest to $5.0543
Central Semiconductor Corp
POWER TRANSISTORS(10A,40-100V,80W) | TRANS GENERAL PURPOSE TO-218
Need more? Email Us
Xicor Inc.
Advanced 2-Wire Serial E 2 PROM with Block Lock TM Protection
Need more? Email Us
Stanson Technology
Dual P Channel Enhancement Mode MOSFET
Lowest to $0.1040
Texas Instruments
SYNCHRONOUS BOOST CONVERTER WITH 1.1A SWITCH AND INTEGRATED LDO
Need more? Email Us

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
50+ $1.0838 $54.1900
115+ $0.8893 $102.2695
175+ $0.8615 $150.7625
240+ $0.8337 $200.0880
315+ $0.8060 $253.8900
420+ $0.7226 $303.4920
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 25,000 pieces
MOQ: 50 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess