EN
  • EN
  • DE

TLV2344IN

Part No TLV2344IN
Manufacturer Texas Instruments
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description Op Amp Quad Low Power Amplifier 8V 14-Pin PDIP Tube / LinCMOSE LOW-VOLTAGE HIGH-SPEED OPERATIONAL AMPLIFIERS | IC OPAMP GP 4 CIRCUIT 14DIP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tube
Amplifier Type General Purpose
Slew Rate 3.6V/μs
Gain Bandwidth Product 1.7MHz
Current - Input Bias 0.6pA
Voltage - Input Offset 1.1mV
Supply Current 2.7mA
Current - Output / Channel 30mA
Supply Voltage , Single/Dual (±) 2V ~ 8V, ±1V ~ 4V
Temperature Range - Operating -40°C ~ 85°C
Mounting Style Through Hole
Manufacturer Package 14-DIP
Supplier Device Package 14-PDIP
Family Part Number TLV2344
Manufacturer Pack Quantity 25
MSL Level 1 (Unlimited)
Win Source Part Number 1270024-TLV2344IN
Manufacturer Homepage www.ti.com
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Family Name TLV2344
Introduction Date January 01, 2002
ECCN EAR99
Country of Origin Mexico
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian TLV2344IN CAD Model

Description

The TLV2344IN from Texas Instruments is a high-performance, low-power operational amplifier designed to meet a wide range of application needs. This device is part of the TLV family of op-amps that are well-suited for battery-powered and portable applications due to their low power consumption and wide supply voltage range.

Key Features

  • Low Power Consumption: The TLV2344IN is optimized for low power, which makes it ideal for extending the battery life of portable devices.
  • Wide Supply Voltage Range: With a supply voltage range of 2.7V to 16V, the TLV2344IN provides designers with the flexibility to use it in various applications without the need for voltage regulators.
  • High Input Impedance: This operational amplifier has a high level of input impedance, which minimizes the current draw from the input source.
  • Output Swing: The TLV2344IN features rail-to-rail output swing, which maximizes the dynamic range in low-voltage applications.
  • Phase-Reversal Protection: This device includes phase-reversal protection, which prevents unexpected output behavior when the input voltage exceeds the power supply rails.

Applications

The TLV2344IN is versatile and can be used in a variety of electronic circuits, including:

  • Portable and battery-powered equipment
  • Sensor interfaces
  • Analog filters
  • Low-voltage data acquisition systems
  • Medical instrumentation

Package and Quality

The TLV2344IN comes in a standard PDIP (Plastic Dual In-line Package), which is easy to handle and suitable for through-hole mounting techniques. As with all Texas Instruments products, the TLV2344IN is manufactured to high-quality standards, ensuring reliability and performance in demanding applications.

Conclusion

In summary, the TLV2344IN from Texas Instruments is a reliable, low-power operational amplifier that offers a combination of features making it suitable for a wide array of applications. Its versatility, coupled with Texas Instruments' reputation for quality, makes it a smart choice for designers looking to optimize their analog circuit designs.

You May Also Be Interested in

Texas Instruments
IC OPAMP GP 15MHZ 8SOIC
Lowest to $1.4552
Analog Devices Inc.
IC OPAMP GP 2 CIRCUIT 8MSOP / General Purpose Amplifier 2 Circuit Rail-to-Rail 8-MSOP
Lowest to $6.3156
Analog Devices Inc.
IC LIMITING 1 CIRCUIT 16LFCSP / Limiting Amplifier 1 Circuit Differential 16-LFCSP-WQ (3x3)
Lowest to $7.5964
Analog Devices Inc.
IC CCD SGNL PROC 14BIT 100CSBGA / CCD Signal Processor, 14-Bit 100-CSPBGA (9x9)
Lowest to $39.1695
Microchip Technology
IC OPAMP GP 10MHZ RRO 14TSSOP
Lowest to $9.7925
Texas Instruments
IC OPAMP VFB 165MHZ 8SOIC
Need more? Email Us
Analog Devices Inc.
IC OPAMP DIFF 1 CIRCUIT 16LFCSP / Differential Amplifier 1 Circuit Differential 16-LFCSP-VQ (3x3)
Lowest to $12.6400
Texas Instruments
IC CURRENT MONITOR 1% SC70-6
Lowest to $0.2948
Maxim Integrated
IC OPAMP GP 1.3MHZ RRO 8UMAX
Lowest to $2.6115

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076

Pricing & Ordering

Quantity Unit Price Ext. Price
14+ $3.8314 $53.6396
32+ $3.1438 $100.6016
50+ $3.0455 $152.2750
68+ $2.9473 $200.4164
88+ $2.8490 $250.7120
118+ $2.5543 $301.4074
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,100 pieces
MOQ: 14 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess