EN
  • EN
  • DE

ADS1174IPAPR

Part No ADS1174IPAPR
Manufacturer Texas Instruments
Catalog Data Acquisition - Analog to Digital Converters (ADC)
Description IC ADC 16BIT SIGMA-DELTA 64HTQFP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 5 Weeks
Features 16 Bit Analog to Digital Converter 4 Input 1 Sigma-Delta 64-HTQFP (10x10)
Manufacturer Texas Instruments
Package Reel - TR
Operating Temperature Range -40°C ~ 85°C
Mounting Surface Mount
Package 64-PowerTQFP
Case / Package 64-HTQFP (10x10)
Family Name ADS1174
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number ADS1174IPAPRG4, ADS1174IPAPRG4-ND
Quantity per package 1000
Popularity High
Supply and Demand Status Balance
Win Source Part Number 910819-ADS1174IPAPR
Ultra Librarian 3D Model Ultra Librarian ADS1174IPAPR CAD Model

Description

The ADS1174IPAPR from Texas Instruments is a high-performance, quad-channel, 16-bit analog-to-digital converter (ADC) designed to meet the rigorous demands of signal acquisition in medical imaging, industrial process control, and scientific instrumentation applications. This precision ADC offers an impressive sampling rate of up to 52 kSPS (kilo-samples per second), enabling accurate and rapid data capture for a variety of analog signals.

Key Features

  • High Resolution: With 16-bit resolution, the ADS1174IPAPR provides high accuracy and low noise performance, ensuring that even the smallest signal variations are captured.
  • Quad-Channel Input: The device features four simultaneously sampled differential inputs, allowing for multiple signal acquisitions, which is essential for synchronized multi-channel systems.
  • Integrated Features: This ADC includes an onboard oscillator, a temperature sensor, and a reference with a low temperature coefficient, minimizing external component requirements and simplifying system design.
  • Flexible Interface: The ADS1174IPAPR offers a serial interface compatible with SPI, QSPI, MICROWIRE, and DSP interface standards, providing versatility for integration with a wide range of microcontrollers and digital systems.
  • Programmable Gain: The input range can be adjusted through programmable gain settings, allowing the ADS1174IPAPR to efficiently handle signals of varying amplitudes.

Applications

  • Medical Imaging Systems
  • Industrial Process Controls
  • Scientific Instrumentation
  • Data Acquisition Systems
  • Multi-channel Data Logging

Package and Quality

The ADS1174IPAPR is available in a 64-TQFP (Thin Quad Flat Package) that ensures compactness and reliability for space-constrained applications. Texas Instruments' commitment to quality is reflected in the robust design and manufacturing of this ADC, which is designed to deliver consistent performance over a wide temperature range and in challenging environments.

Conclusion

Whether you are developing a high-precision medical device or an industrial automation system, the ADS1174IPAPR from Texas Instruments represents a state-of-the-art solution for your analog-to-digital conversion needs. With its combination of high resolution, multi-channel input, and integrated features, this ADC stands out as a superior choice for designers seeking accuracy, efficiency, and reliability.

You May Also Be Interested in

Texas Instruments
8-BIT ANALOG-TO-DIGITAL CONVERTERS WITH SERIAL CONTROL AND 11 INPUTS | IC ADC 8BIT SAR 20SOIC
Lowest to $6.4071
Texas Instruments
12-BIT ANALOG-TO-DIGITAL CONVERTERS WITH SERIAL CONTROL AND 11 ANALOG INPUTS
Lowest to $13.9335
Texas Instruments
4-Channel Single ADC SAR 200ksps 12-bit Serial 10-Pin VSSOP T/R / 4 Channel, 200 kSPS, 12-Bit A/D Converter | IC ADC 12BIT 4CH 200KSPS 10MSOP
Lowest to $5.4356
Linear Technology
14-Bit, 65Msps/40Msps/25Msps Low Power Dual ADCs | IC ADC 14BIT PIPELINED 40QFN
Need more? Email Us
Analog Devices Inc.
16-Bit, 250 kSPS PulSAR ADC in MSOP/QFN
Lowest to $11.6422
Maxim Integrated
1Msps, μP-Compatible, 8-Bit ADC with 1μA Power-Down | IC ADC 8BIT FLASH 20SSOP
Lowest to $10.0855
Analog Devices Inc.
2.7 V to 5.5 V, 350 kSPS, 10-Bit 4-/8-Channel Sampling ADCs | IC ADC 10BIT SAR 16TSSOP
Lowest to $17.1485
Analog Devices Inc.
4-Channel, 200 kSPS 12-Bit ADC with Sequencer in 16-Lead TSSOP | IC ADC 12BIT SAR 16TSSOP
Lowest to $9.6045
Maxim Integrated
IC ADC 8BIT MPU COMP 18-SOIC
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $17.3236 $51.9708
8+ $14.2143 $113.7144
11+ $13.7701 $151.4711
16+ $13.3259 $213.2144
20+ $12.8817 $257.6340
26+ $11.5491 $300.2766
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,642 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess