The TLV2342IDR is a high-performance, precision operational amplifier from Texas Instruments, designed to cater to a wide array of applications that require accurate signal conditioning. This operational amplifier is part of the TLV234x family, known for their low-voltage operation and rail-to-rail output capabilities.
Key Features
- Low-Voltage Operation: The TLV2342IDR operates at a supply voltage range of 2.7V to 5.5V, making it suitable for battery-powered and portable devices.
- Rail-to-Rail Output: This feature allows the output to swing very close to the supply rails, maximizing the dynamic range in low-voltage applications.
- Low Input Offset Voltage: The device boasts a low input offset voltage, which enhances accuracy in precision amplification tasks.
- High Input Impedance: The high input impedance minimizes loading on the input source, preserving signal integrity.
- Robust ESD Protection: The TLV2342IDR is equipped with excellent electrostatic discharge protection, ensuring reliability and longevity in harsh electrical environments.
Applications
The versatility of the TLV2342IDR makes it a prime choice for various applications, including:
- Signal Conditioning
- Sensor Amplification
- Active Filters
- Data Acquisition Systems
- Battery-Powered Devices
- Portable Instrumentation
Product Specifications
Parameter
Value
Supply Voltage Range
2.7V to 5.5V
Input Offset Voltage
Typical at 1mV
Input Impedance
High
Package/Case
SOIC-8
Operating Temperature
-40°C to 125°C
With its robust design and advanced features, the TLV2342IDR from Texas Instruments is an excellent choice for designers looking for a reliable and precise operational amplifier for their next project.