EN
  • EN
  • DE

TLV2316QDGKRQ1

Part No TLV2316QDGKRQ1
Manufacturer Texas Instruments
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description IC OPAMP GP 2 CIRCUIT 8VSSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 34 Weeks
Features CMOS Amplifier Circuit Rail-to-Rail 8-VSSOP
Manufacturer Texas Instruments
Series Automotive, AEC-Q100
Package Reel - TR
Operating Temperature Range -40°C ~ 125°C
Mounting Surface Mount
Package 8-TSSOP, 8-MSOP (0.118", 3.00mm Width)
Case / Package 8-VSSOP
Family Name TLV2316
MSL Level 2 (1 Year)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.33.0001
Other Part Number 296-45321-1, 296-45321-6, TLV2316QDGKRQ1-ND, -296-45321-1-ND, 296-45321-2
Quantity per package 2500
Popularity High
Supply and Demand Status Balance
Win Source Part Number 936868-TLV2316QDGKRQ1
Ultra Librarian 3D Model Ultra Librarian TLV2316QDGKRQ1 CAD Model

Description

TLV2316QDGKRQ1 Automotive-Grade Operational Amplifier from Texas Instruments

The TLV2316QDGKRQ1 is a high-precision, low-power operational amplifier from Texas Instruments, designed specifically to meet the stringent requirements of automotive applications. This op-amp is part of Texas Instruments' AEC-Q100 qualified product line, ensuring reliability and performance in the harsh environments typically found in automotive systems.

Key Features:

  • Low Offset Voltage: The TLV2316QDGKRQ1 offers a low input offset voltage, which is crucial for accurate signal amplification in precision applications.
  • Low Power Consumption: With its low quiescent current, this op-amp is an excellent choice for energy-sensitive applications, helping to extend the life of battery-powered systems.
  • Wide Supply Range: The device operates from a supply voltage range of 1.8V to 5.5V, making it versatile for various circuits and power conditions in automotive environments.
  • Rail-to-Rail Output: The rail-to-rail output capability allows for a wider dynamic range, which is beneficial when working with limited power supply voltages.
  • Robust ESD Protection: Enhanced Electrostatic Discharge (ESD) protection is built-in, safeguarding the op-amp against the potential damages from ESD events.
  • Extended Temperature Range: The device is designed to operate over an extended temperature range of -40°C to +125°C, suitable for the thermal extremes in automotive applications.

Applications:

The TLV2316QDGKRQ1 is ideal for a variety of automotive applications, including:

  • Sensor Signal Conditioning
  • Motor Control
  • Power Supply Control
  • Audio and Infotainment Systems
  • Battery Management Systems

Encased in an 8-pin VSSOP (DGK) package, the TLV2316QDGKRQ1 is designed for compact PCB layouts, providing a high-performance solution where space is at a premium. Its robust design and adherence to automotive quality standards make it a reliable choice for engineers looking to enhance the performance and efficiency of their automotive electronic systems.

You May Also Be Interested in

Analog Devices Inc.
IC OPAMP ZERO-DRIFT 1 CIRC 8MSOP / Zero-Drift Amplifier 1 Circuit Rail-to-Rail 8-MSOP
Lowest to $2.3582
Analog Devices Inc.
16 V, 1 MHz, CMOS Rail-to-Rail Input/Output Operational Amplifier
Lowest to $1.8464
Analog Devices Inc.
Low Noise, High Speed Amplifier for 16-Bit Systems
Lowest to $5.2389
Texas Instruments
IC OPAMP GP 80MHZ RRO SC70-6
Lowest to $2.3039
Linear Technology
IC OPAMP DUAL GP 80MHZ RRO 8MSOP / Op Amp Dual High Speed Amplifier R-R I/O ±6.3V/12.6V Automotive 8-Pin MSOP T/R
Lowest to $2.4414
Texas Instruments
IC OPAMP GP 15MHZ 8SOIC
Lowest to $1.4552
Texas Instruments
IC OPAMP GP 2.2MHZ 8SOIC
Lowest to $2.5629
Maxim Integrated
IC OPAMP GP 1.3MHZ RRO 8UMAX
Lowest to $2.6115
Linear Technology
Dual Programmable Gain Amplifiers with Serial Digital Interface | IC OPAMP PGA 2 CIRCUIT 12DFN
Lowest to $11.6418

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166

Pricing & Ordering

Quantity Unit Price Ext. Price
18+ $2.9099 $52.3782
42+ $2.3876 $100.2792
65+ $2.3130 $150.3450
90+ $2.2384 $201.4560
116+ $2.1638 $251.0008
155+ $1.9399 $300.6845
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 33,770 pieces
MOQ: 18 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess