Product Overview: Texas Instruments TLV2254ID
The TLV2254ID from Texas Instruments is a high-performance, low-power operational amplifier that is part of the TLV225x family. This device offers an outstanding balance of speed, power consumption, and accuracy, making it suitable for a broad range of applications. The TLV2254ID is optimized for low-voltage operation, with a single supply range from 2.7V to 5.5V, which makes it ideal for battery-powered and portable devices.
With a typical supply current of just 210 µA per channel, the TLV2254ID is designed for power-sensitive applications. Despite its low power consumption, this op-amp does not compromise on speed, boasting a slew rate of 2.4 V/µs and a gain-bandwidth product of 2.8 MHz. This combination allows for efficient handling of both dc and ac signals in applications such as sensor interfaces, portable medical devices, and active filters.
The TLV2254ID is also characterized by its low input bias current and low input offset voltage, which contribute to its high accuracy. These features make it an excellent choice for precision analog processing where maintaining signal integrity is critical. Additionally, the device provides rail-to-rail output swing, which maximizes the dynamic range in low supply voltage applications.
For ease of use, the TLV2254ID comes in a standard 14-pin SOIC package, which is widely used and recognized in the industry. Furthermore, it is specified for the extended industrial temperature range of -40°C to 125°C, ensuring reliable performance in a variety of challenging environments.
Key features of the TLV2254ID include:
- Supply Voltage Range: 2.7V to 5.5V
- Low Supply Current: 210 µA per channel
- High Gain-Bandwidth Product: 2.8 MHz
- Low Input Bias Current
- Rail-to-Rail Output Swing
- Extended Industrial Temperature Range: -40°C to 125°C
- Standard 14-pin SOIC Package
In summary, the TLV2254ID from Texas Instruments is a versatile and energy-efficient operational amplifier that offers a perfect blend of features for designers seeking a reliable solution for their low-voltage, precision applications.