EN
  • EN
  • DE

TLV2241IDBVRG4

Part No TLV2241IDBVRG4
Manufacturer Texas Instruments
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description IC OPAMP GP 5.5KHZ RRO SOT23-5
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Amplifier Type General Purpose
Number of Circuits 1
Output Type Rail-to-Rail
Slew Rate 0.002 V/μs
Gain Bandwidth Product (GBP) 5.5kHz
Current - Input Bias 100pA
Voltage - Input Offset 600μV
Operating Supply Current 1μA
Channel Output Current 200μA
Supply Voltage - Operating 2.5 V to 12 V, ±1.25 V to 6 V
Temperature Range - Operating -40°C to 85°C
Mounting SMD (SMT)
Case / Package SOT-23-5
Win Source Part Number 1109046-TLV2241IDBVRG4
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TLV2241IDBVRG4 CAD Model

Description

TLV2241IDBVRG4 Operational Amplifier by Texas Instruments

The TLV2241IDBVRG4 is a high-performance, single-channel operational amplifier (op-amp) from Texas Instruments, designed to meet the demands of a wide range of applications. This op-amp is part of the TLV224x family, which is renowned for its low-power consumption and high-precision capabilities, making it an ideal choice for battery-powered and portable devices.

One of the key features of the TLV2241IDBVRG4 is its low input offset voltage, which ensures accurate signal amplification without significant deviation from the intended input. This characteristic is crucial for applications requiring precise measurements, such as medical instrumentation and sensor interfacing.

Additionally, the device boasts a wide bandwidth of 5.5 MHz, providing a good balance between speed and power consumption. This makes it suitable for applications like audio processing, active filters, and ADC buffer amplifiers, where maintaining signal integrity is essential.

With a supply voltage range of 2.7V to 6V, the TLV2241IDBVRG4 is versatile and can be integrated into both single-supply and split-supply configurations. Its rail-to-rail output stage allows for a wider dynamic range, which is particularly beneficial when dealing with limited power supply voltages.

The TLV2241IDBVRG4 also features a low quiescent current of just 1 mA, contributing to the overall power efficiency of the system it is integrated into. This characteristic is especially important for battery-operated devices, where power conservation is a priority.

For enhanced reliability and performance, the TLV2241IDBVRG4 is offered in a compact SOT-23-5 package, which is not only space-saving but also allows for efficient thermal management. This packaging, combined with the extended operating temperature range from -40°C to 125°C, ensures that the device can perform reliably in a variety of environmental conditions.

In summary, the TLV2241IDBVRG4 from Texas Instruments is a robust and efficient solution for designers looking to incorporate a high-quality operational amplifier into their electronic designs. Its combination of low power consumption, precision, and versatility makes it a top choice for a multitude of applications.

You May Also Be Interested in

Maxim Integrated
IC OPAMP GP 1.3MHZ RRO 8UMAX
Lowest to $2.6115
Linear Technology
IC OPAMP GP 180MHZ RRO 8MSOP / Op Amp Dual High Speed Amplifier R-R I/O ±6.3V/12.6V Automotive 8-Pin MSOP T/R
Lowest to $2.7478
Texas Instruments
6.5MHz, 585muA, Rail-to-Rail I/O CMOS Operational Amplifier
Lowest to $1.0153
Texas Instruments
IC OPAMP GP 2.2MHZ 8SOIC
Lowest to $2.5629
Analog Devices Inc.
16 V, 1 MHz, CMOS Rail-to-Rail Input/Output Operational Amplifier
Lowest to $1.8464
Analog Devices Inc.
IC OPAMP DIFF 2 CIRCUIT 24LFCSP / ADC Driver IC Driver 24-LFCSP-WQ (4x4)
Need more? Email Us
Microchip Technology
IC OPAMP GP 10MHZ RRO 14TSSOP
Lowest to $9.7925
Texas Instruments
IC CURRENT MONITOR 1% SC70-6
Lowest to $0.2948
Linear Technology
IC OPAMP GP 325MHZ RRO 8SO / Op Amp Single Low Noise Amplifier R-R I/O ±6.3V/12.6V Automotive 8-Pin SOIC N T/R
Lowest to $2.1987

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985

Pricing & Ordering

Quantity Unit Price Ext. Price
40+ $1.3422 $53.6880
80+ $1.2573 $100.5840
125+ $1.2148 $151.8500
180+ $1.1299 $203.3820
230+ $1.0874 $250.1020
290+ $1.0449 $303.0210
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 21,320 pieces
MOQ: 40 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess