EN
  • EN
  • DE

TLV2171IDGKR

Part No TLV2171IDGKR
Manufacturer Texas Instruments
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description IC OPAMP GP 2 CIRCUIT 8VSSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 34 Weeks
Features General Purpose Amplifier Circuit Rail-to-Rail 8-VSSOP
Manufacturer Texas Instruments
Series Automotive, AEC-Q100
Package Reel - TR
Operating Temperature Range -40°C ~ 125°C
Mounting Surface Mount
Package 8-TSSOP, 8-MSOP (0.118", 3.00mm Width)
Case / Package 8-VSSOP
Family Name TLV2171
MSL Level 2 (1 Year)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.33.0001
Other Part Number 296-47280-6, TLV2171IDGKR-ND, 296-47280-2, 296-47280-1
Quantity per package 2500
Popularity High
Supply and Demand Status Balance
Win Source Part Number 936861-TLV2171IDGKR
Ultra Librarian 3D Model Ultra Librarian TLV2171IDGKR CAD Model

Description

Introducing the TLV2171IDGKR from Texas Instruments

The TLV2171IDGKR is a state-of-the-art operational amplifier (op-amp) brought to you by Texas Instruments, a global semiconductor company that designs and manufactures a wide array of integrated circuits. This particular op-amp is part of the TLV217x family, which is renowned for its precision, low power consumption, and robust performance.

Key Features

  • Low Power Consumption: With a design focused on energy efficiency, the TLV2171IDGKR offers a quiescent current of just 850 µA at 25°C. This makes it an excellent choice for battery-powered applications where power conservation is critical.
  • Wide Supply Range: The device operates over a wide supply voltage range from 4.5 V to 36 V, or from ±2.25 V to ±18 V for split supplies, providing designers with flexibility in various application circuits.
  • High Precision: Precision is key in an op-amp, and the TLV2171IDGKR delivers with an offset voltage of just 500 µV at 25°C, ensuring accurate signal amplification and processing.
  • Robust Performance: The device is characterized for operation from -40°C to 125°C, which allows it to perform reliably in a wide range of environmental conditions.
  • Advanced Packaging: Housed in an 8-pin VSSOP (DGK) package, the TLV2171IDGKR is designed for space-constrained applications without compromising on performance.

Applications

The TLV2171IDGKR is versatile and can be used in a variety of applications, including:

  • Test and measurement equipment
  • Sensor signal conditioning
  • Active filtering
  • Medical devices
  • Industrial control systems
  • Automotive systems

With its high precision and low power operation, the TLV2171IDGKR is particularly well-suited for applications requiring accurate signal amplification over a broad temperature range. Its advanced features ensure that it can meet the rigorous demands of modern electronic systems, making it a reliable choice for engineers and designers looking to optimize their circuit designs.

Whether you are working on a sophisticated industrial control system or a delicate medical device, the TLV2171IDGKR from Texas Instruments delivers the performance and reliability you need to succeed.

You May Also Be Interested in

Linear Technology
IC OPAMP VFB 220MHZ 8DFN / Op Amp Dual High Speed Amplifier ±6.3V/12.6V Automotive 8-Pin DFN EP T/R
Need more? Email Us
Analog Devices Inc.
16 V, 1 MHz, CMOS Rail-to-Rail Input/Output Operational Amplifier
Lowest to $1.8464
Linear Technology
IC OPAMP VFB 100MHZ 16SSOP / Op Amp Quad High Speed Amplifier ±6.3V/12.6V Automotive 16-Pin SSOP N T/R
Lowest to $2.3394
Texas Instruments
IC OPAMP GP 15MHZ 8SOIC
Lowest to $1.4552
Texas Instruments
IC OPAMP GP 80MHZ RRO SC70-6
Lowest to $2.3039
Analog Devices Inc.
IC OPAMP CFA 2 CIRCUIT 16LFCSP / Current Feedback Amplifier 2 Circuit 16-LFCSP (4x4)
Lowest to $5.0427
Linear Technology
IC OPAMP GP 325MHZ RRO 8SO / Op Amp Single Low Noise Amplifier R-R I/O ±6.3V/12.6V Automotive 8-Pin SOIC N T/R
Lowest to $2.1987
Analog Devices Inc.
IC OPAMP ZERO-DRIFT 1 CIRC 8MSOP / Zero-Drift Amplifier 1 Circuit Rail-to-Rail 8-MSOP
Lowest to $2.3582
Texas Instruments
IC OPAMP VFB 165MHZ 8SOIC
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752

Pricing & Ordering

Quantity Unit Price Ext. Price
30+ $1.7762 $53.2860
70+ $1.4574 $102.0180
110+ $1.4118 $155.2980
150+ $1.3663 $204.9450
190+ $1.3208 $250.9520
255+ $1.1841 $301.9455
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 52,545 pieces
MOQ: 30 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess