The LMC6022IMX/NOPB is a high-performance, low-power operational amplifier (op amp) manufactured by Texas Instruments, a renowned global semiconductor company. This op amp is part of the LMC6022 series, which is known for its exceptional quality and performance. This product is designed to operate with a single or dual supply voltage, providing the versatility needed for a variety of applications.
- Key Features:
- Low Input Bias Current: Typically 20 femtoamperes
- Low Input Offset Voltage: Typically 500 microvolts
- Low Power Consumption: Consumes only 210 microamperes of supply current per amplifier
- Wide Operating Voltage Range: 2.7 to 15.5 volts
- Excellent Dynamic Performance: Gain bandwidth product of 2.2 MHz and a slew rate of 0.77 V/µs
- Packaging: 8-pin SOIC package
- Environmentally Friendly: RoHS compliant and lead-free
- Operating Temperature Range: -40°C to 85°C
- Applications: Sensor interfacing, precision instrumentation, data acquisition systems, and active filters