EN
  • EN
  • DE

TLV1704AMPWTPSEP

Part No TLV1704AMPWTPSEP
Manufacturer Texas Instruments
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description 2.2-V to 36-V, radiation hardened microPower quad comparator in space enhanced plastic 14-TSSOP -55 to 125
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Mounting SMD (SMT)
Case / Package TSSOP
Height 1.2 mm
Length 5 mm
Number of Pins 14
Thickness 1 mm
Width 4.4 mm
Win Source Part Number 1100133-TLV1704AMPWTPSEP
Categories Linear - Amplifiers - Instrumentation,OP Amps,Buffer Amps
Manufacturer Texas Instruments
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian TLV1704AMPWTPSEP CAD Model

Description

The TLV1704AMPWTPSEP is a robust, high-precision quad comparator from Texas Instruments, designed to meet the rigorous demands of industrial, automotive, and telecommunication applications. This device is part of the TLV170x series and is specifically engineered to provide a reliable solution for voltage level detection and signal control tasks in harsh environments.

Key Features:

  • Supply Voltage Range: The TLV1704AMPWTPSEP operates over a wide supply voltage range from 2.2 V to 36 V, or ±1.1 V to ±18 V, making it versatile for various application requirements.
  • Low Input Bias Current: With a low input bias current of 1 pA (typical), this comparator ensures minimal error in high-impedance sensor interfaces and precision applications.
  • Low Quiescent Current: It features a low quiescent current of 40 µA/channel (typical), which is beneficial for power-sensitive designs.
  • High Input Offset Voltage: A maximum input offset voltage of 3 mV enables accurate sensing and comparison of signals.
  • Fast Response Time: The device boasts a propagation delay of 4 µs (typical), providing quick response for real-time applications.
  • Temperature Range: The operational temperature range from -55°C to 125°C allows the TLV1704AMPWTPSEP to function reliably in extreme conditions.
  • Robust ESD Protection: Enhanced ESD protection is built-in, with Human Body Model (HBM) protection exceeding 2 kV, ensuring the device's resilience against electrostatic discharges.
  • Package: It is available in a TSSOP-14 package, which is suitable for space-constrained applications.

Applications:

The TLV1704AMPWTPSEP is ideal for a wide range of applications where precision and reliability are paramount. It is commonly used in:

  • Threshold detectors and level shifters
  • Window comparators
  • Battery management systems
  • Control systems
  • Automotive electronics
  • Alarm and monitoring systems in industrial settings

Quality and Reliability:

Texas Instruments is committed to delivering high-quality products. The TLV1704AMPWTPSEP is produced with stringent quality control measures and is designed to meet or exceed the performance and reliability standards expected in professional electronic components.

You May Also Be Interested in

Texas Instruments
IC OPAMP VFB 165MHZ 8SOIC
Need more? Email Us
Analog Devices Inc.
IC OPAMP GP 2 CIRCUIT 8MSOP / General Purpose Amplifier 2 Circuit Rail-to-Rail 8-MSOP
Lowest to $6.3156
Analog Devices Inc.
IC CCD SGNL PROC 14BIT 100CSBGA / CCD Signal Processor, 14-Bit 100-CSPBGA (9x9)
Lowest to $39.1695
Analog Devices Inc.
Dual, Low Noise, Single-Supply Variable Gain Amplifier | IC OPAMP VGA 2 CIRCUIT 16SOIC
Lowest to $2.1937
Texas Instruments
6.5MHz, 585muA, Rail-to-Rail I/O CMOS Operational Amplifier
Lowest to $1.0153
Linear Technology
IC OPAMP GP 325MHZ RRO 8SO / Op Amp Single Low Noise Amplifier R-R I/O ±6.3V/12.6V Automotive 8-Pin SOIC N T/R
Lowest to $2.1987
Texas Instruments
IC OPAMP GP 1MHZ 14TSSOP
Lowest to $0.6882
Analog Devices Inc.
Low Noise, High Speed Amplifier for 16-Bit Systems
Lowest to $5.2389
Linear Technology
Dual Programmable Gain Amplifiers with Serial Digital Interface | IC OPAMP PGA 2 CIRCUIT 12DFN
Lowest to $11.6418

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess