EN
  • EN
  • DE

TLV1704AMPWPSEP

Part No TLV1704AMPWPSEP
Manufacturer Texas Instruments
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description 2.2-V to 36-V, radiation hardened microPower quad comparator in space enhanced plastic 14-TSSOP -55 to 125
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Mounting SMD (SMT)
Case / Package TSSOP
Height 1.2 mm
Length 5 mm
Number of Pins 14
Thickness 1 mm
Width 4.4 mm
Win Source Part Number 1100132-TLV1704AMPWPSEP
Categories Linear - Amplifiers - Instrumentation,OP Amps,Buffer Amps
Manufacturer Texas Instruments
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian TLV1704AMPWPSEP CAD Model

Description

The Texas Instruments TLV1704AMPWPSEP is a robust, high-performance quad comparator designed to meet the stringent requirements of industrial, automotive, and other demanding environments. This device is part of Texas Instruments' enhanced product line, which ensures extended temperature performance and enhanced reliability.

Key Features

  • Wide Supply Range: The TLV1704AMPWPSEP operates over a broad supply voltage range from 2.2V to 36V or ±1.1V to ±18V, accommodating a variety of applications and power systems.
  • Low Power Consumption: With a typical quiescent current of 40µA per channel, this comparator is an excellent choice for power-sensitive applications.
  • High Accuracy: The device offers a low input offset voltage, which enhances overall system accuracy and performance.
  • Push-Pull Outputs: The TLV1704AMPWPSEP features push-pull outputs that can drive loads directly without the need for external pull-up resistors, simplifying design and reducing component count.
  • Wide Temperature Range: It is designed to operate over an extended industrial temperature range of -55°C to +125°C, making it suitable for harsh environmental conditions.

Applications

The TLV1704AMPWPSEP is versatile and can be used in a wide array of applications, including:

  • Automotive systems
  • Control systems
  • Sensor interfaces
  • Motor drives
  • Power supply management
  • Alarm and monitoring systems

Quality and Reliability

Texas Instruments is committed to delivering high-quality products. The TLV1704AMPWPSEP is no exception, as it undergoes rigorous testing and validation to meet the Enhanced Product (EP) standards. This includes extended temperature testing and lifecycle management to ensure reliability and performance over the product's lifespan.

Ordering and Packaging

The Texas Instruments TLV1704AMPWPSEP is available in a 14-pin HTSSOP (PWP) package, which is designed for space-constrained applications. For ordering information, reference options, and packaging details, please visit the Texas Instruments official website or contact an authorized distributor.

You May Also Be Interested in

Analog Devices Inc.
16 V, 1 MHz, CMOS Rail-to-Rail Input/Output Operational Amplifier
Lowest to $1.8464
Microchip Technology
IC OPAMP GP 10MHZ RRO 14TSSOP
Lowest to $9.7925
Analog Devices Inc.
Low Noise, High Speed Amplifier for 16-Bit Systems
Lowest to $5.2389
Analog Devices Inc.
IC LIMITING 1 CIRCUIT 16LFCSP / Limiting Amplifier 1 Circuit Differential 16-LFCSP-WQ (3x3)
Lowest to $7.5964
Linear Technology
IC OPAMP DUAL GP 80MHZ RRO 8MSOP / Op Amp Dual High Speed Amplifier R-R I/O ±6.3V/12.6V Automotive 8-Pin MSOP T/R
Lowest to $2.4414
Texas Instruments
IC OPAMP GP 15MHZ 8SOIC
Lowest to $1.4552
Analog Devices Inc.
IC OPAMP DIFF 2 CIRCUIT 24LFCSP / ADC Driver IC Driver 24-LFCSP-WQ (4x4)
Need more? Email Us
Linear Technology
IC OPAMP GP 325MHZ RRO 8SO / Op Amp Single Low Noise Amplifier R-R I/O ±6.3V/12.6V Automotive 8-Pin SOIC N T/R
Lowest to $2.1987
Analog Devices Inc.
IC OPAMP DIFF 1 CIRCUIT 16LFCSP / Differential Amplifier 1 Circuit Differential 16-LFCSP-VQ (3x3)
Lowest to $12.6400

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess